Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
RF Evaluation and Development Kits, Boards
/ Silicon Labs SLWSTK6061A
SLWSTK6061A
Obsolete
RF Evaluation and Development Kits, Boards
Description:
DEV KIT EFR32FG 868MHZ 2.4GHZ
Manufacturer:
Silicon Labs
Datasheet:
SLWSTK6061A Datasheet
History Price: Obsolete
In Stock: 36000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SLWSTK6061A Specification
Specification
Part No
SLWSTK6061A
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Silicon Labs
Series
Flex Gecko
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver
For Use With/Related Products
868MHz, 2.4GHz
Supplied Contents
EFR32FG
Type
Board(s)
SLWSTK6061A PDF Datasheet
SLWSTK6061A Datasheet
Click and Download: SLWSTK6061A Datasheet
SLWSTK6061A Related Parts
SLWRB4100A
Silicon Labs
EFR32BG 2.4 GHZ 10.5 DBM RADIO B
SLWRB4103A
Silicon Labs
EFR32BG12 2.4GHZ BOARD
SLWRB4104A
Silicon Labs
EVAL BOARD FOR EFR32BG13
SLWRB4105A
Silicon Labs
EFR32BG14 2.4 GHZ 10 DBM RADIO B
SLWRB4150B
Silicon Labs
EFR32MG 2400/915 MHZ 20 DBM DUAL
SLWRB4154A
Silicon Labs
EFR32MG1P732F256 RADIO BOARD
SLWRB4158A
Silicon Labs
EVAL BOARD FOR EFR32MG13
SLWRB4159A
Silicon Labs
EFR32MG13 2400 MHZ 10 DBMRADIO B
SLWRB4161A
Silicon Labs
EFR32MG12 2.4GHZ BOARD
SLWRB4162A
Silicon Labs
EFR32MG12 2.4GHZ BOARD
SLWRB4163A
Silicon Labs
EFR32MG12 2400/868 MHZ BOARD
SLWRB4164A
Silicon Labs
EFR32MG12 2400/915 MHZ BOARD
SLWSTK6061A Compare Parts
SLWSTK6061A vs SLWSTK6243A
SLWSTK6061A vs SLWSTK6242A
SLWSTK6061A vs SLWSTK6241A
SLWSTK6061A vs SLWSTK6240A
SLWSTK6061A vs SLWSTK6224A
SLWSTK6061A vs SLWSTK6223A
SLWSTK6061A vs SLWSTK6222A
SLWSTK6061A vs SLWSTK6221A
SLWSTK6061A vs SLWSTK6220A
SLWSTK6061A vs SLWSTK6202A
SLWSTK6061A vs SLWSTK6201A
SLWSTK6061A vs SLWSTK6200A
SLWSTK6061A vs SLWSTK6121A
SLWSTK6061A vs SLWSTK6120A
SLWSTK6061A vs SLWSTK6104A
SLWSTK6061A vs SLWSTK6103A
SLWSTK6061A vs SLWSTK6102A
SLWSTK6061A vs SLWSTK6101D
SLWSTK6061A vs SLWSTK6101C
SLWSTK6061A vs SLWSTK6101B
SLWSTK6061A vs SLWSTK6101A
SLWSTK6061A vs SLWSTK6066A
SLWSTK6061A vs SLWSTK6065B
SLWSTK6061A vs SLWSTK6065A
SLWSTK6061A vs SLWSTK6063B
SLWSTK6061A vs SLWSTK6063A
SLWSTK6061A vs SLWSTK6062B
SLWSTK6061A vs SLWSTK6062A
SLWSTK6061A vs SLWSTK6061B
SLWSTK6061A vs SLWSTK6060B
SLWSTK6061A vs SLWSTK6060A
SLWSTK6061A vs SLWSTK6050B
SLWSTK6061A vs SLWSTK6050A
SLWSTK6061A vs SLWSTK6023A
SLWSTK6061A vs SLWSTK6021A
SLWSTK6061A vs SLWSTK6020B
SLWSTK6061A vs SLWSTK6020A
SLWSTK6061A vs SLWSTK6006A
SLWSTK6061A vs SLWSTK6005A
SLWSTK6061A vs SLWSTK6000B
Customer Reviews
4.95 out of 5.00 stars from 116 customer reviews from all over the world
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed