Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
RF Evaluation and Development Kits, Boards
/ Skyworks Solutions EVB7124
EVB7124
Obsolete
RF Evaluation and Development Kits, Boards
Description:
EVALUATION BOARD AWB7124P8
Manufacturer:
Skyworks Solutions
Datasheet:
EVB7124 Datasheet
History Price: Obsolete
In Stock: 20000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVB7124 Specification
Specification
Part No
EVB7124
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Skyworks Solutions
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Amplifier
For Use With/Related Products
728MHz ~ 768MHz
Supplied Contents
AWB7124
Type
Board(s)
EVB7124 PDF Datasheet
EVB7124 Datasheet
Click and Download: EVB7124 Datasheet
EVB7124 Related Parts
EVB2460
Skyworks Solutions
EVALUATION BOARD ACA2460P2
EVB7129
Skyworks Solutions
EVALUATION BOARD AWB7129P8
EVB7138
Skyworks Solutions
EVALUATION BOARD AWB7138P8
EVB7222
Skyworks Solutions
EVALUATION BOARD AWB7222P8
EVB7229
Skyworks Solutions
EVALUATION BOARD AWB7229P8
EVB7230
Skyworks Solutions
EVALUATION BOARD AWB7230P8
EVB7232
Skyworks Solutions
EVALUATION BOARD FOR AWB7232
EVB7238
Skyworks Solutions
EVALUATION BOARD AWB7238P9
EVB7239
Skyworks Solutions
EVALUATION BOARD AWB7239P8
EVB-LIV3F
STMicroelectronics
TESEO LIV3F MODULE EVALUATION BO
EVB-LIV4F
STMicroelectronics
PROTOTYPE
EVB-VIC3DA
STMicroelectronics
TESEO-VIC3DA GNSS DEAD-RECKONING
EVB7124 Compare Parts
EVB7124 vs EVB-LIV4F
EVB7124 vs EVB-LIV3F
EVB7124 vs EVB7239
EVB7124 vs EVB7238
EVB7124 vs EVB7232
EVB7124 vs EVB7230
EVB7124 vs EVB7229
EVB7124 vs EVB7222
EVB7124 vs EVB7138
EVB7124 vs EVB7129
EVB7124 vs EVB2460
EVB7124 vs EVB-T5
EVB7124 vs EVB-T3DRAW
EVB7124 vs EVB-T3
EVB7124 vs EVB-LIV3R
EVB7124 vs EVB-LIV3FL
EVB7124 vs EVB9580
EVB7124 vs EVB9264
EVB7124 vs EVB7335
EVB7124 vs EVB71278
EVB7124 vs EVB7123
EVB7124 vs EVB6268
EVB7124 vs EVB5075
EVB7124 vs EVB4733
EVB7124 vs EVB3116
EVB7124 vs EVB2788
EVB7124 vs EVB2608
EVB7124 vs EVB2604
EVB7124 vs EVB2463
EVB7124 vs EVB2461
EVB7124 vs EVB2456
EVB7124 vs EVB2455
EVB7124 vs EVB2454
EVB7124 vs EVB2416
EVB7124 vs EVB2206
EVB7124 vs EVB2019
EVB7124 vs EVB2000
EVB7124 vs EVB1216
EVB7124 vs EVB0505
EVB7124 vs EVB0301
Customer Reviews
4.95 out of 5.00 stars from 56 customer reviews from all over the world
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.