EVB7238
EVB7238
Obsolete
Description:  EVALUATION BOARD AWB7238P9
Manufacturer:  Skyworks Solutions
Datasheet:   EVB7238 Datasheet
History Price: Obsolete
In Stock: 16800
EVB7238 Specification
Specification
Part No
EVB7238
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Skyworks Solutions
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Amplifier
For Use With/Related Products
791MHz ~ 821MHz
Supplied Contents
AWB7238
Type
Board(s)
EVB7238 Related Parts
EVB2460
EVB2460
Skyworks Solutions
EVALUATION BOARD ACA2460P2
EVB7124
EVB7124
Skyworks Solutions
EVALUATION BOARD AWB7124P8
EVB7129
EVB7129
Skyworks Solutions
EVALUATION BOARD AWB7129P8
EVB7138
EVB7138
Skyworks Solutions
EVALUATION BOARD AWB7138P8
EVB7222
EVB7222
Skyworks Solutions
EVALUATION BOARD AWB7222P8
EVB7229
EVB7229
Skyworks Solutions
EVALUATION BOARD AWB7229P8
EVB7230
EVB7230
Skyworks Solutions
EVALUATION BOARD AWB7230P8
EVB7232
EVB7232
Skyworks Solutions
EVALUATION BOARD FOR AWB7232
EVB7239
EVB7239
Skyworks Solutions
EVALUATION BOARD AWB7239P8
EVB-LIV3F
EVB-LIV3F
STMicroelectronics
TESEO LIV3F MODULE EVALUATION BO
EVB-LIV4F
EVB-LIV4F
STMicroelectronics
PROTOTYPE
EVB-VIC3DA
EVB-VIC3DA
STMicroelectronics
TESEO-VIC3DA GNSS DEAD-RECKONING
EVB7238 Compare Parts
  • EVB7238 vs EVB-LIV4F
  • EVB7238 vs EVB-LIV3F
  • EVB7238 vs EVB7239
  • EVB7238 vs EVB7232
  • EVB7238 vs EVB7230
  • EVB7238 vs EVB7229
  • EVB7238 vs EVB7222
  • EVB7238 vs EVB7138
  • EVB7238 vs EVB7129
  • EVB7238 vs EVB7124
  • EVB7238 vs EVB2460
  • EVB7238 vs EVB-T5
  • EVB7238 vs EVB-T3DRAW
  • EVB7238 vs EVB-T3
  • EVB7238 vs EVB-LIV3R
  • EVB7238 vs EVB-LIV3FL
  • EVB7238 vs EVB9580
  • EVB7238 vs EVB9264
  • EVB7238 vs EVB7335
  • EVB7238 vs EVB71278
  • EVB7238 vs EVB7123
  • EVB7238 vs EVB6268
  • EVB7238 vs EVB5075
  • EVB7238 vs EVB4733
  • EVB7238 vs EVB3116
  • EVB7238 vs EVB2788
  • EVB7238 vs EVB2608
  • EVB7238 vs EVB2604
  • EVB7238 vs EVB2463
  • EVB7238 vs EVB2461
  • EVB7238 vs EVB2456
  • EVB7238 vs EVB2455
  • EVB7238 vs EVB2454
  • EVB7238 vs EVB2416
  • EVB7238 vs EVB2206
  • EVB7238 vs EVB2019
  • EVB7238 vs EVB2000
  • EVB7238 vs EVB1216
  • EVB7238 vs EVB0505
  • EVB7238 vs EVB0301
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.