LCD-15980
LCD-15980
Active
Description:  DISPLAY MODULE 9.0" DIABLO16 CAP
Manufacturer:  SparkFun Electronics
Datasheet:   LCD-15980 Datasheet
History Price: Active
In Stock: 25200
LCD-15980 Specification
Specification
Part No
LCD-15980
Category
Expansion Boards, Daughter Cards
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
-
Platform
-
Type
-
Function
-
Utilized IC / Part
-
LCD-15980 Related Parts
LCD-11740
LCD-11740
SparkFun Electronics
ARDUINO DISPLAY MODULE - 4.3" TO
LCD-13722
LCD-13722
SparkFun Electronics
SPARKFUN MICRO OLED BREAKOUT (WI
LCD-14048
LCD-14048
SparkFun Electronics
SPARKFUN TEENSYVIEW
LCD-14532
LCD-14532
SparkFun Electronics
MICRO OLED BREAKOUT QWIIC
LCD-14776
LCD-14776
SparkFun Electronics
LCD TOUCHSCREEN RASPBERRY PI HAT
LCD-15079
LCD-15079
SparkFun Electronics
QWIIC TRANSPARENT OLED HUD BOARD
LCD-15143
LCD-15143
SparkFun Electronics
SPARKFUN TFT LCD BREAKOUT - 1.8
LCD-15173
LCD-15173
SparkFun Electronics
TRANSPARENT GRAPHICAL OLED BREAK
LCD-15890
LCD-15890
SparkFun Electronics
ZIO QWIIC OLED DISPLAY
LCD-16396
LCD-16396
SparkFun Electronics
SPARKFUN 16X2 SERLCD - RGB BACKL
LCD-16397
LCD-16397
SparkFun Electronics
SPARKFUN 16X2 SERLCD - RGB TEXT
LCD-16398
LCD-16398
SparkFun Electronics
SPARKFUN 20X4 SERLCD - RGB BACKL
LCD-15980 Compare Parts
  • LCD-15980 vs LCD-19896
  • LCD-15980 vs LCD-19260
  • LCD-15980 vs LCD-19255
  • LCD-15980 vs LCD-19253
  • LCD-15980 vs LCD-19251
  • LCD-15980 vs LCD-17520
  • LCD-15980 vs LCD-17153
  • LCD-15980 vs LCD-16777
  • LCD-15980 vs LCD-16774
  • LCD-15980 vs LCD-16398
  • LCD-15980 vs LCD-16397
  • LCD-15980 vs LCD-16396
  • LCD-15980 vs LCD-15890
  • LCD-15980 vs LCD-15173
  • LCD-15980 vs LCD-15143
  • LCD-15980 vs LCD-15079
  • LCD-15980 vs LCD-14776
  • LCD-15980 vs LCD-14532
  • LCD-15980 vs LCD-14048
  • LCD-15980 vs LCD-13722
  • LCD-15980 vs LCD-11740
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.