Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ SparkFun Electronics ROB-09670
ROB-09670
Obsolete
Evaluation and Demonstration Boards and Kits
Description:
MOTOR DVR 2A DUAL L298 H-BRIDGE
Manufacturer:
SparkFun Electronics
Datasheet:
ROB-09670 Datasheet
History Price: Obsolete
In Stock: 22900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ROB-09670 Specification
Specification
Part No
ROB-09670
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Motor Controller/Driver
Embedded
-
Utilized IC / Part
L298
Primary Attributes
2-Channel (Dual)
Supplied Contents
Board(s)
ROB-09670 PDF Datasheet
ROB-09670 Datasheet
Click and Download: ROB-09670 Datasheet
ROB-09670 Related Parts
ROB-09107
SparkFun Electronics
MOTOR DVR 15A IRF7862PBF
ROB-09457
SparkFun Electronics
TB6612FNG MOTOR DRIVER BOARD
ROB-09571
SparkFun Electronics
SPARKFUN SERIAL CONTROLLED MOTOR
ROB-09664
SparkFun Electronics
SERVO CTLR MAESTRO 6CH USB
ROB-13845
SparkFun Electronics
TB6612FNG MOTOR DRIVER BOARD
ROB-13911
SparkFun Electronics
SERIAL CONTROLLED MOTOR DRIVER
ROB-14031
SparkFun Electronics
HAPTIC MOTOR DRIVER BRD DRV2605L
ROB-14450
SparkFun Electronics
TB6612FNG MOTOR DRIVER BOARD
ROB-14451
SparkFun Electronics
TB6612FNG MOTOR DRIVER BOARD
ROB-14538
SparkFun Electronics
HAPTIC MOTOR DRIVER - DRV2605L
ROB-16836
SparkFun Electronics
SPARKFUN PRODRIVER - STEPPER MOT
ROB-21867
SparkFun Electronics
SPARKFUN BRUSHLESS MOTOR DRIVER
ROB-09670 Compare Parts
ROB-09670 vs ROB-16836
ROB-09670 vs ROB-14538
ROB-09670 vs ROB-14451
ROB-09670 vs ROB-14450
ROB-09670 vs ROB-14031
ROB-09670 vs ROB-13911
ROB-09670 vs ROB-13845
ROB-09670 vs ROB-09664
ROB-09670 vs ROB-09571
ROB-09670 vs ROB-09457
ROB-09670 vs ROB-09107
ROB-09670 vs ROB-21220
Customer Reviews
4.95 out of 5.00 stars from 111 customer reviews from all over the world
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top