☰
ROB-14538
ROB-14538
Active
Description:  HAPTIC MOTOR DRIVER - DRV2605L
Manufacturer:  SparkFun Electronics
Datasheet:   ROB-14538 Datasheet
History Price: $9.5
In Stock: 17380
ROB-14538 Specification
Specification
Part No
ROB-14538
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Motor Controller/Driver, Haptic/Vibration
Embedded
-
Utilized IC / Part
DRV2605L
Primary Attributes
-
Supplied Contents
Board(s)
ROB-14538 PDF Datasheet
ROB-14538 Related Parts
ROB-09107
ROB-09107
SparkFun Electronics
MOTOR DVR 15A IRF7862PBF
ROB-09457
ROB-09457
SparkFun Electronics
TB6612FNG MOTOR DRIVER BOARD
ROB-09571
ROB-09571
SparkFun Electronics
SPARKFUN SERIAL CONTROLLED MOTOR
ROB-09664
ROB-09664
SparkFun Electronics
SERVO CTLR MAESTRO 6CH USB
ROB-09670
ROB-09670
SparkFun Electronics
MOTOR DVR 2A DUAL L298 H-BRIDGE
ROB-13845
ROB-13845
SparkFun Electronics
TB6612FNG MOTOR DRIVER BOARD
ROB-13911
ROB-13911
SparkFun Electronics
SERIAL CONTROLLED MOTOR DRIVER
ROB-14031
ROB-14031
SparkFun Electronics
HAPTIC MOTOR DRIVER BRD DRV2605L
ROB-14450
ROB-14450
SparkFun Electronics
TB6612FNG MOTOR DRIVER BOARD
ROB-14451
ROB-14451
SparkFun Electronics
TB6612FNG MOTOR DRIVER BOARD
ROB-16836
ROB-16836
SparkFun Electronics
SPARKFUN PRODRIVER - STEPPER MOT
ROB-21867
ROB-21867
SparkFun Electronics
SPARKFUN BRUSHLESS MOTOR DRIVER
ROB-14538 Compare Parts
  • ROB-14538 vs ROB-16836
  • ROB-14538 vs ROB-14451
  • ROB-14538 vs ROB-14450
  • ROB-14538 vs ROB-14031
  • ROB-14538 vs ROB-13911
  • ROB-14538 vs ROB-13845
  • ROB-14538 vs ROB-09670
  • ROB-14538 vs ROB-09664
  • ROB-14538 vs ROB-09571
  • ROB-14538 vs ROB-09457
  • ROB-14538 vs ROB-09107
  • ROB-14538 vs ROB-21220
  • Customer Reviews
    4.95 out of 5.00 stars from 90 customer reviews from all over the world
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top