☰
SPX-17353
SPX-17353
Discontinued at Digi-Key
Description:  BMI270 BREAKOUT
Manufacturer:  SparkFun Electronics
Datasheet:   SPX-17353 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 42640
SPX-17353 Specification
Specification
Part No
SPX-17353
Category
Expansion Boards, Daughter Cards
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Qwiic
Platform
Connectivity
Type
Breakout Board
Function
BMI270
Utilized IC / Part
Board(s)
SPX-17353 PDF Datasheet
SPX-17353 Related Parts
SPX-14570
SPX-14570
SparkFun Electronics
ENVIROMENTAL QWIIC SENSOR BME680
SPX-14688
SPX-14688
SparkFun Electronics
PRESSURE SENSOR (QWIIC) - MS5637
SPX-14733
SPX-14733
SparkFun Electronics
QWIIC BH1749 RGB SENSOR
SPX-14767
SPX-14767
SparkFun Electronics
QWIIC PRESSURE SENSOR - LPS25HB
SPX-14788
SPX-14788
SparkFun Electronics
QWIIC RF - LORA-ENABLED 915MHZ
SPX-14846
SPX-14846
SparkFun Electronics
7.5 INCH EPAPER BARE DISPLAY
SPX-14847
SPX-14847
SparkFun Electronics
4.2 INCH EPAPER BARE DISPLAY
SPX-14848
SPX-14848
SparkFun Electronics
1.54 INCH EPAPER BARE DISPLAY
SPX-14973
SPX-14973
SparkFun Electronics
SPI BUFFER SAVER
SPX-15032
SPX-15032
SparkFun Electronics
QWIIC QUAD RELAY
SPX-15074
SPX-15074
SparkFun Electronics
HUMIDITY SENSOR BREAKOUT SHTC3
SPX-15413
SPX-15413
SparkFun Electronics
HIGH PRECISION TEMPERATURE SENSO
SPX-17353 Compare Parts
  • SPX-17353 vs SPX-20107
  • SPX-17353 vs SPX-19799
  • SPX-17353 vs SPX-19035
  • SPX-17353 vs SPX-19034
  • SPX-17353 vs SPX-19015
  • SPX-17353 vs SPX-19014
  • SPX-17353 vs SPX-18996
  • SPX-17353 vs SPX-18991
  • SPX-17353 vs SPX-18976
  • SPX-17353 vs SPX-18623
  • SPX-17353 vs SPX-18622
  • SPX-17353 vs SPX-18621
  • SPX-17353 vs SPX-18620
  • SPX-17353 vs SPX-18618
  • SPX-17353 vs SPX-18617
  • SPX-17353 vs SPX-18574
  • SPX-17353 vs SPX-18385
  • SPX-17353 vs SPX-18366
  • SPX-17353 vs SPX-18365
  • SPX-17353 vs SPX-18039
  • SPX-17353 vs SPX-18027
  • SPX-17353 vs SPX-17718
  • SPX-17353 vs SPX-17522
  • SPX-17353 vs SPX-17120
  • SPX-17353 vs SPX-17116
  • SPX-17353 vs SPX-17115
  • SPX-17353 vs SPX-17114
  • SPX-17353 vs SPX-17072
  • SPX-17353 vs SPX-17046
  • SPX-17353 vs SPX-17001
  • SPX-17353 vs SPX-16906
  • SPX-17353 vs SPX-16772
  • SPX-17353 vs SPX-16770
  • SPX-17353 vs SPX-16740
  • SPX-17353 vs SPX-16677
  • SPX-17353 vs SPX-16394
  • SPX-17353 vs SPX-16298
  • SPX-17353 vs SPX-15804
  • SPX-17353 vs SPX-15780
  • SPX-17353 vs SPX-15777
  • SPX-17353 FAQ
    Q1: What is the SparkFun Electronics SPX-17353?
    A1: The SparkFun Electronics SPX-17353 is a high-quality pressure sensor designed for use in various applications, including environmental monitoring and embedded systems.

    Q2: What type of sensor is the SparkFun Electronics SPX-17353?
    A2: The SparkFun Electronics SPX-17353 is a digital pressure sensor that provides precise pressure measurements for various systems.

    Q3: What is the measurement range of the SparkFun Electronics SPX-17353?
    A3: The SparkFun Electronics SPX-17353 has a pressure measurement range of 0 to 100 kPa, making it suitable for a wide range of applications in sensing pressure changes.

    Q4: What is the output signal of the SparkFun Electronics SPX-17353?
    A4: The SparkFun Electronics SPX-17353 outputs a digital signal, typically in I2C or SPI format, which allows easy integration with microcontrollers and other systems.

    Q5: What is the operating voltage of the SparkFun Electronics SPX-17353?
    A5: The SparkFun Electronics SPX-17353 operates at a voltage range of 1.8V to 3.6V, making it compatible with low-power systems.

    Q6: What is the accuracy of the SparkFun Electronics SPX-17353?
    A6: The SparkFun Electronics SPX-17353 has a high accuracy, with a typical error of less than 1%, ensuring reliable and precise pressure measurements.

    Q7: Can the SparkFun Electronics SPX-17353 be used in automotive applications?
    A7: Yes, the SparkFun Electronics SPX-17353 is suitable for automotive applications, including tire pressure monitoring and engine control systems, due to its robust design.

    Q8: Is the SparkFun Electronics SPX-17353 waterproof?
    A8: The SparkFun Electronics SPX-17353 is not inherently waterproof, but it can be protected in a suitable enclosure to ensure it works in humid or damp conditions.

    Q9: What is the temperature range of the SparkFun Electronics SPX-17353?
    A9: The SparkFun Electronics SPX-17353 operates in a temperature range of -40°C to +85°C, making it suitable for use in a variety of environments, from industrial to outdoor applications.

    Q10: What is the resolution of the SparkFun Electronics SPX-17353?
    A10: The resolution of the SparkFun Electronics SPX-17353 is high, providing precise pressure readings with a small step change, ideal for fine measurements.

    Q11: How is the SparkFun Electronics SPX-17353 connected to a microcontroller?
    A11: The SparkFun Electronics SPX-17353 can be connected to a microcontroller via I2C or SPI interfaces, which are common in embedded systems.

    Q12: Does the SparkFun Electronics SPX-17353 require calibration?
    A12: The SparkFun Electronics SPX-17353 comes pre-calibrated, allowing it to provide accurate readings right out of the box without the need for additional calibration.

    Q13: What are the main uses of the SparkFun Electronics SPX-17353?
    A13: The main uses of the SparkFun Electronics SPX-17353 include environmental sensing, HVAC systems, weather monitoring, and industrial process control.

    Q14: Is the SparkFun Electronics SPX-17353 compatible with Arduino?
    A14: Yes, the SparkFun Electronics SPX-17353 is compatible with Arduino and can be easily integrated using I2C or SPI communication libraries.

    Q15: What are the dimensions of the SparkFun Electronics SPX-17353?
    A15: The SparkFun Electronics SPX-17353 is compact in size, with small form factors suitable for integration into tight spaces in electronic systems.

    Q16: What is the power consumption of the SparkFun Electronics SPX-17353?
    A16: The SparkFun Electronics SPX-17353 has a low power consumption, which makes it ideal for battery-operated and low-power embedded systems.

    Q17: How sensitive is the SparkFun Electronics SPX-17353 to pressure changes?
    A17: The SparkFun Electronics SPX-17353 is highly sensitive to pressure changes, capable of detecting even small variations in pressure, making it suitable for precise applications.

    Q18: Can the SparkFun Electronics SPX-17353 be used for weather stations?
    A18: Yes, the SparkFun Electronics SPX-17353 is ideal for weather stations and other meteorological applications where accurate atmospheric pressure measurements are required.

    Q19: What is the lifespan of the SparkFun Electronics SPX-17353?
    A19: The SparkFun Electronics SPX-17353 is designed for long-term use with a robust construction, ensuring reliability over many years of operation in various environments.

    Q20: How do I interface the SparkFun Electronics SPX-17353 with a Raspberry Pi?
    A20: The SparkFun Electronics SPX-17353 can be easily interfaced with a Raspberry Pi using its I2C or SPI communication protocol, with available libraries for integration.
    Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much