☰
ANT2-M24LR-A
ANT2-M24LR-A
Obsolete
Description:  ANTENNA REF FOR M24LR64-R
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 23800
ANT2-M24LR-A Specification
Specification
Part No
ANT2-M24LR-A
Category
RFID Evaluation and Development Kits, Boards
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Antenna
Frequency
13.56MHz
For Use With/Related Products
M24LR-64-R
Supplied Contents
Board(s)
ANT2-M24LR-A PDF Datasheet
ANT2-M24LR-A Related Parts
ANT-1-6-ST25DV
ANT-1-6-ST25DV
STMicroelectronics
75 MM X 45 MM AND 22.5 MM X 18.5
ANT1-M24LR-A
ANT1-M24LR-A
STMicroelectronics
ANTENNA REF BOARD M24LR64-R
ANT3-M24LR04E
ANT3-M24LR04E
STMicroelectronics
ANTENNA REFERENCE BOARD M24LR
ANT3-M24LR-A
ANT3-M24LR-A
STMicroelectronics
ANTENNA REF FOR M24LR-A
ANT7-T-25DV64KC
ANT7-T-25DV64KC
STMicroelectronics
14 MM X 14 MM DOUBLE LAYER ANTEN
ANT7-T-M24LR04E
ANT7-T-M24LR04E
STMicroelectronics
ANTENNA REF BOARD M24LR04E-R
ANT7-T-ST25DV04K
ANT7-T-ST25DV04K
STMicroelectronics
ST25 NFC/RFID EVAL TOOLS
ANT7-M24LR-A
ANT7-M24LR-A
STMicroelectronics
ANTENNA REF FOR M24LR64-R
ANT7-T-M24SR64
ANT7-T-M24SR64
STMicroelectronics
ANTENNA REF BOARD M24SR64-Y
ANT2-M24LR-A Compare Parts
  • ANT2-M24LR-A vs ANT7-T-M24LR04E
  • ANT2-M24LR-A vs ANT7-T-25DV64KC
  • ANT2-M24LR-A vs ANT3-M24LR-A
  • ANT2-M24LR-A vs ANT3-M24LR04E
  • ANT2-M24LR-A vs ANT1-M24LR-A
  • ANT2-M24LR-A vs ANT-1-6-ST25DV
  • ANT2-M24LR-A vs ANT7-T-M24SR64
  • ANT2-M24LR-A vs ANT7-M24LR-A
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase