☰
ANT7-M24LR-A
ANT7-M24LR-A
Obsolete
Description:  ANTENNA REF FOR M24LR64-R
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 19760
ANT7-M24LR-A Specification
Specification
Part No
ANT7-M24LR-A
Category
RFID Evaluation and Development Kits, Boards
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Antenna
Frequency
13.56MHz
For Use With/Related Products
M24LR-64-R
Supplied Contents
Board(s)
ANT7-M24LR-A PDF Datasheet
ANT7-M24LR-A Related Parts
ANT-1-6-ST25DV
ANT-1-6-ST25DV
STMicroelectronics
75 MM X 45 MM AND 22.5 MM X 18.5
ANT1-M24LR-A
ANT1-M24LR-A
STMicroelectronics
ANTENNA REF BOARD M24LR64-R
ANT2-M24LR-A
ANT2-M24LR-A
STMicroelectronics
ANTENNA REF FOR M24LR64-R
ANT3-M24LR04E
ANT3-M24LR04E
STMicroelectronics
ANTENNA REFERENCE BOARD M24LR
ANT3-M24LR-A
ANT3-M24LR-A
STMicroelectronics
ANTENNA REF FOR M24LR-A
ANT7-T-25DV64KC
ANT7-T-25DV64KC
STMicroelectronics
14 MM X 14 MM DOUBLE LAYER ANTEN
ANT7-T-M24LR04E
ANT7-T-M24LR04E
STMicroelectronics
ANTENNA REF BOARD M24LR04E-R
ANT7-T-ST25DV04K
ANT7-T-ST25DV04K
STMicroelectronics
ST25 NFC/RFID EVAL TOOLS
ANT7-T-M24SR64
ANT7-T-M24SR64
STMicroelectronics
ANTENNA REF BOARD M24SR64-Y
ANT7-M24LR-A Compare Parts
  • ANT7-M24LR-A vs ANT7-T-M24LR04E
  • ANT7-M24LR-A vs ANT7-T-25DV64KC
  • ANT7-M24LR-A vs ANT3-M24LR-A
  • ANT7-M24LR-A vs ANT3-M24LR04E
  • ANT7-M24LR-A vs ANT2-M24LR-A
  • ANT7-M24LR-A vs ANT1-M24LR-A
  • ANT7-M24LR-A vs ANT-1-6-ST25DV
  • ANT7-M24LR-A vs ANT7-T-M24SR64
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.