Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ STMicroelectronics EVL150W-HVSL
EVL150W-HVSL
Active
LED Driver Evaluation Boards
Description:
150 V - 1 A LED DRIVER USING STC
Manufacturer:
STMicroelectronics
Datasheet:
EVL150W-HVSL Datasheet
History Price: $252.06
In Stock: 19120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVL150W-HVSL Specification
Specification
Part No
EVL150W-HVSL
Category
LED Driver Evaluation Boards
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
1A
Outputs and Type
1, Single Ended
Voltage - Output
150V
Features
Dimmable
Voltage - Input
90 ~ 264 VAC
Supplied Contents
Board(s)
Utilized IC / Part
STCMB1
EVL150W-HVSL PDF Datasheet
EVL150W-HVSL Datasheet
Click and Download: EVL150W-HVSL Datasheet
EVL150W-HVSL Related Parts
EVL012LED
STMicroelectronics
EVAL BOARD FOR STNRG012
EVL130W-SL-EU
STMicroelectronics
BOARD EVAL L6562AT L6599AT
EVL130W-STRLIG
STMicroelectronics
BOARD EVAL L6562AT L6599AT
EVL6562A-LED
STMicroelectronics
EVALUATION MODULE L6562A
EVL80WLED-STCH03
STMicroelectronics
EVL80WLED-STCH03: 80W-1A PRIMARY
EVLHVLED007W35F
STMicroelectronics
HVLED007 EVAL BOARD
EVLVIP27-7WLED
STMicroelectronics
EVAL BOARD FOR VIPER27
EVL6564H-25W-BB
STMicroelectronics
Prototype
EVL6699-HVSL
STMicroelectronics
Prototype
EVLHVLED815W10A
STMicroelectronics
Prototype
EVLHVLED815W10F
STMicroelectronics
Prototype
EVLHVLED815W8CV
STMicroelectronics
Prototype
EVL150W-HVSL Compare Parts
EVL150W-HVSL vs EVLHVLED007W35F
EVL150W-HVSL vs EVL80WLED-STCH03
EVL150W-HVSL vs EVL6562A-LED
EVL150W-HVSL vs EVL130W-STRLIG
EVL150W-HVSL vs EVL130W-SL-EU
EVL150W-HVSL vs EVL012LED
EVL150W-HVSL vs EVLMG4LPWRBR1
EVL150W-HVSL vs EVLMG1LPBRDR1
EVL150W-HVSL vs EVLHVLED815W8CV
EVL150W-HVSL vs EVLHVLED815W10F
EVL150W-HVSL vs EVLHVLED815W10A
EVL150W-HVSL vs EVL6699-HVSL
EVL150W-HVSL vs EVL6564H-25W-BB
Customer Reviews
4.95 out of 5.00 stars from 155 customer reviews from all over the world
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****