Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ STMicroelectronics EVLHVLED815W10A
EVLHVLED815W10A
Active
LED Driver Evaluation Boards
Description:
Prototype
Manufacturer:
STMicroelectronics
Datasheet:
EVLHVLED815W10A Datasheet
History Price: $76.99
In Stock: 320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVLHVLED815W10A Specification
Specification
Part No
EVLHVLED815W10A
Category
LED Driver Evaluation Boards
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
-
Outputs and Type
1, Non-Isolated
Voltage - Output
-
Features
-
Voltage - Input
85 ~ 265 VAC
Supplied Contents
Board(s)
Utilized IC / Part
HVLED815PF
EVLHVLED815W10A Related Parts
EVL012LED
STMicroelectronics
EVAL BOARD FOR STNRG012
EVL130W-SL-EU
STMicroelectronics
BOARD EVAL L6562AT L6599AT
EVL130W-STRLIG
STMicroelectronics
BOARD EVAL L6562AT L6599AT
EVL150W-HVSL
STMicroelectronics
150 V - 1 A LED DRIVER USING STC
EVL6562A-LED
STMicroelectronics
EVALUATION MODULE L6562A
EVL80WLED-STCH03
STMicroelectronics
EVL80WLED-STCH03: 80W-1A PRIMARY
EVLHVLED007W35F
STMicroelectronics
HVLED007 EVAL BOARD
EVLVIP27-7WLED
STMicroelectronics
EVAL BOARD FOR VIPER27
EVL6564H-25W-BB
STMicroelectronics
Prototype
EVL6699-HVSL
STMicroelectronics
Prototype
EVLHVLED815W10F
STMicroelectronics
Prototype
EVLHVLED815W8CV
STMicroelectronics
Prototype
EVLHVLED815W10A Compare Parts
EVLHVLED815W10A vs EVLHVLED007W35F
EVLHVLED815W10A vs EVL80WLED-STCH03
EVLHVLED815W10A vs EVL6562A-LED
EVLHVLED815W10A vs EVL150W-HVSL
EVLHVLED815W10A vs EVL130W-STRLIG
EVLHVLED815W10A vs EVL130W-SL-EU
EVLHVLED815W10A vs EVL012LED
EVLHVLED815W10A vs EVLMG4LPWRBR1
EVLHVLED815W10A vs EVLMG1LPBRDR1
EVLHVLED815W10A vs EVLHVLED815W8CV
EVLHVLED815W10A vs EVLHVLED815W10F
EVLHVLED815W10A vs EVL6699-HVSL
EVLHVLED815W10A vs EVL6564H-25W-BB
Customer Reviews
4.95 out of 5.00 stars from 95 customer reviews from all over the world
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****