Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ STMicroelectronics EVLVIP16L-4WFL
EVLVIP16L-4WFL
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD FOR VIPER16LD ISO PSU
Manufacturer:
STMicroelectronics
Datasheet:
EVLVIP16L-4WFL Datasheet
History Price: $88.22
In Stock: 34640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVLVIP16L-4WFL Specification
Specification
Part No
EVLVIP16L-4WFL
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
STMicroelectronics
Series
VIPer? plus
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
AC/DC, Primary Side
Outputs and Type
1, Isolated
Voltage - Output
16V
Current - Output
250mA
Voltage - Input
85 ~ 265 VAC
Regulator Topology
Flyback
Frequency - Switching
60kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
VIPer16
Power - Output
4 W
EVLVIP16L-4WFL PDF Datasheet
EVLVIP16L-4WFL Datasheet
Click and Download: EVLVIP16L-4WFL Datasheet
EVLVIP16L-4WFL Related Parts
EVL150W-ADP-SR
STMicroelectronics
BOARD DEMO SRK2000 COMPLETE
EVL170W-FTV
STMicroelectronics
DEMO BOARD VIPER27 L6599A L6564
EVL185W-LEDTV
STMicroelectronics
DEMO BOARD VIPER27L L6564 L6599A
EVL28167-A-Q-00A
Monolithic Power Systems
EVAL BOARD FOR MP28167-A
EVL3424A-G-00A
Monolithic Power Systems
EVAL BOARD FOR MP3424A
EVL3435-L-00A
Monolithic Power Systems
19A, 22V, FIXED-FREQUENCY, HIGH-
EVL3438-TL-00A
Monolithic Power Systems
2A, 16V, HIGH-EFFICIENCY, FULLY
EVL400W-80PL
STMicroelectronics
12 V - 400 W ADAPTER BASED ON L4
EVL400W-EUPL7
STMicroelectronics
12 V - 400 W ADAPTER BASED ON L4
EVL6563S-200ZRC
STMicroelectronics
BOARD EVAL BASED ON 200W L6563
EVL6564-100W
STMicroelectronics
BOARD EVAL PFC FOR L6564D
EVL6566A-75WADP
STMicroelectronics
BOARD EVAL FOR L6566A
EVLVIP16L-4WFL Compare Parts
EVLVIP16L-4WFL vs EVLVIPER28H-10W
EVLVIP16L-4WFL vs EVLVIP37LE5V3A
EVLVIP16L-4WFL vs EVLVIP27L-12WS
EVLVIP16L-4WFL vs EVLVIP27H-12SB
EVLVIP16L-4WFL vs EVLVIP17-5WCHG
EVLVIP16L-4WFL vs EVLVIP16LD-1W5
EVLVIP16L-4WFL vs EVLVIP16L-4WFN
EVLVIP16L-4WFL vs EVLVIP16H-4WFN
EVLVIP16L-4WFL vs EVLVIP16H-4WFL
EVLVIP16L-4WFL vs EVLVIP15L-5WSB
EVLVIP16L-4WFL vs EVLSTNRG011-150
EVLVIP16L-4WFL vs EVL-SRK2001-HVS
EVLVIP16L-4WFL vs EVLSRK2000-S-40
EVLVIP16L-4WFL vs EVLSRK2000-L-60
EVLVIP16L-4WFL vs EVLSRK2000-L-40
EVLVIP16L-4WFL vs EVLSRK2000-D-40
EVLVIP16L-4WFL vs EVLMG1-250WLLC
EVLVIP16L-4WFL vs EVLCMB1-AIO210W
EVLVIP16L-4WFL vs EVLCMB1-90WADP
EVLVIP16L-4WFL vs EVLALTAIR900-M1
EVLVIP16L-4WFL vs EVLALTAIR05T-5W
EVLVIP16L-4WFL vs EVL90WADP-LLCSR
EVLVIP16L-4WFL vs EVL8794-LE-00A
EVLVIP16L-4WFL vs EVL6699-90WADP
EVLVIP16L-4WFL vs EVL6599A-90WADP
EVLVIP16L-4WFL vs EVL6591-90WADP
EVLVIP16L-4WFL vs EVL6566B-65W-QR
EVLVIP16L-4WFL vs EVL6566B-65W
EVLVIP16L-4WFL vs EVL6566B-60WFF
EVLVIP16L-4WFL vs EVL6566B-40WSTB
EVLVIP16L-4WFL vs EVL6566A-75WES4
EVLVIP16L-4WFL vs EVL6566A-75WADP
EVLVIP16L-4WFL vs EVL6564-100W
EVLVIP16L-4WFL vs EVL6563S-200ZRC
EVLVIP16L-4WFL vs EVL400W-EUPL7
EVLVIP16L-4WFL vs EVL400W-80PL
EVLVIP16L-4WFL vs EVL3438-TL-00A
EVLVIP16L-4WFL vs EVL3435-L-00A
EVLVIP16L-4WFL vs EVL3424A-G-00A
EVLVIP16L-4WFL vs EVL28167-A-Q-00A
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Gabriela Mendes Neto
Brazil
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B