☰
STEVAL-AETKT1V1
STEVAL-AETKT1V1
Obsolete
Description:  EVAL BOARD FOR TSC2011
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 1000
STEVAL-AETKT1V1 Specification
Specification
Part No
STEVAL-AETKT1V1
Category
Op Amp Evaluation Boards
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Amplifier Type
Current Sense
Output Type
Single-Ended
Slew Rate
-
Voltage - Supply, Single/Dual
2.7V ~ 5.5V
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
TSC2011
Current - Supply (Main IC)
750 kHz
-3db Bandwidth
36 mA
Current - Output / Channel
16 mA
STEVAL-AETKT1V1 Related Parts
STEVAL-AETKT1V2
STEVAL-AETKT1V2
STMicroelectronics
EVALUATION KIT FOR HIGH VOLTAGE
STEVAL-CCA022V1
STEVAL-CCA022V1
STMicroelectronics
DEMO BOARD FOR SINGLE OP-AMPS
STEVAL-CCA036V1
STEVAL-CCA036V1
STMicroelectronics
DEMO BRD SNG CHNNL OP-AMP
STEVAL-CCA057V1
STEVAL-CCA057V1
STMicroelectronics
BOARD DEMO BARE PCB OPAMP 8SOIC
STEVAL-CCA057V2
STEVAL-CCA057V2
STMicroelectronics
BOARD DEMO BARE PCB OPAMP 8MSOP
STEVAL-CCA057V3
STEVAL-CCA057V3
STMicroelectronics
BOARD DEMO BARE PCB OPAMP 10MSOP
STEVAL-CCA057V4
STEVAL-CCA057V4
STMicroelectronics
BOARD DEMO BARE PCB OPAMP 8DFN
STEVAL-CCA057V5
STEVAL-CCA057V5
STMicroelectronics
BOARD DEMO BARE PCB OPAMP 8DFN
STEVAL-CCA058V1
STEVAL-CCA058V1
STMicroelectronics
OPAMP COMPARATOR TRAINING KIT
STEVAL-ISQ007V1
STEVAL-ISQ007V1
STMicroelectronics
BOARD EVAL BASED ON TSC101
STEVAL-ISQ010V1
STEVAL-ISQ010V1
STMicroelectronics
BOARD DEMO TSC102
STEVAL-AETKT2V1
STEVAL-AETKT2V1
STMicroelectronics
EVALUATION KIT FOR HIGH PRECISIO
STEVAL-AETKT1V1 Compare Parts
  • STEVAL-AETKT1V1 vs STEVAL-ISQ007V1
  • STEVAL-AETKT1V1 vs STEVAL-CCA058V1
  • STEVAL-AETKT1V1 vs STEVAL-CCA057V5
  • STEVAL-AETKT1V1 vs STEVAL-CCA057V4
  • STEVAL-AETKT1V1 vs STEVAL-CCA057V3
  • STEVAL-AETKT1V1 vs STEVAL-CCA057V2
  • STEVAL-AETKT1V1 vs STEVAL-CCA057V1
  • STEVAL-AETKT1V1 vs STEVAL-CCA036V1
  • STEVAL-AETKT1V1 vs STEVAL-CCA022V1
  • STEVAL-AETKT1V1 vs STEVAL-AETKT1V2
  • STEVAL-AETKT1V1 vs STEVAL-AETKT2V1
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.