☰
STEVAL-AETKT2V1
STEVAL-AETKT2V1
Active
Description:  EVALUATION KIT FOR HIGH PRECISIO
Manufacturer:  STMicroelectronics
History Price: $40.4
In Stock: 15640
STEVAL-AETKT2V1 Specification
Specification
Part No
STEVAL-AETKT2V1
Category
Op Amp Evaluation Boards
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Amplifier Type
Current Sense
Output Type
Single-Ended
Slew Rate
0.85V/?s
Voltage - Supply, Single/Dual
2.7V ~ 26V
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
TSC210, TSC213
Current - Supply (Main IC)
100 kHz
-3db Bandwidth
-
Current - Output / Channel
65 ?A
STEVAL-AETKT2V1 PDF Datasheet
STEVAL-AETKT2V1 Related Parts
STEVAL-AETKT1V2
STEVAL-AETKT1V2
STMicroelectronics
EVALUATION KIT FOR HIGH VOLTAGE
STEVAL-CCA022V1
STEVAL-CCA022V1
STMicroelectronics
DEMO BOARD FOR SINGLE OP-AMPS
STEVAL-CCA036V1
STEVAL-CCA036V1
STMicroelectronics
DEMO BRD SNG CHNNL OP-AMP
STEVAL-CCA057V1
STEVAL-CCA057V1
STMicroelectronics
BOARD DEMO BARE PCB OPAMP 8SOIC
STEVAL-CCA057V2
STEVAL-CCA057V2
STMicroelectronics
BOARD DEMO BARE PCB OPAMP 8MSOP
STEVAL-CCA057V3
STEVAL-CCA057V3
STMicroelectronics
BOARD DEMO BARE PCB OPAMP 10MSOP
STEVAL-CCA057V4
STEVAL-CCA057V4
STMicroelectronics
BOARD DEMO BARE PCB OPAMP 8DFN
STEVAL-CCA057V5
STEVAL-CCA057V5
STMicroelectronics
BOARD DEMO BARE PCB OPAMP 8DFN
STEVAL-CCA058V1
STEVAL-CCA058V1
STMicroelectronics
OPAMP COMPARATOR TRAINING KIT
STEVAL-ISQ007V1
STEVAL-ISQ007V1
STMicroelectronics
BOARD EVAL BASED ON TSC101
STEVAL-ISQ010V1
STEVAL-ISQ010V1
STMicroelectronics
BOARD DEMO TSC102
STEVAL-AETKT1V1
STEVAL-AETKT1V1
STMicroelectronics
EVAL BOARD FOR TSC2011
STEVAL-AETKT2V1 Compare Parts
  • STEVAL-AETKT2V1 vs STEVAL-ISQ007V1
  • STEVAL-AETKT2V1 vs STEVAL-CCA058V1
  • STEVAL-AETKT2V1 vs STEVAL-CCA057V5
  • STEVAL-AETKT2V1 vs STEVAL-CCA057V4
  • STEVAL-AETKT2V1 vs STEVAL-CCA057V3
  • STEVAL-AETKT2V1 vs STEVAL-CCA057V2
  • STEVAL-AETKT2V1 vs STEVAL-CCA057V1
  • STEVAL-AETKT2V1 vs STEVAL-CCA036V1
  • STEVAL-AETKT2V1 vs STEVAL-CCA022V1
  • STEVAL-AETKT2V1 vs STEVAL-AETKT1V2
  • STEVAL-AETKT2V1 vs STEVAL-AETKT1V1
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly