Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded MCU, DSP Evaluation Boards
/ STMicroelectronics STEVAL-IDC001V1
STEVAL-IDC001V1
Obsolete
Embedded MCU, DSP Evaluation Boards
Description:
ST72F561 EVAL BRD
Manufacturer:
STMicroelectronics
Datasheet:
STEVAL-IDC001V1 Datasheet
History Price: Obsolete
In Stock: 36080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
STEVAL-IDC001V1 Specification
Specification
Part No
STEVAL-IDC001V1
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
STMicroelectronics
Series
ST7
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 8-Bit
Core Processor
ST7
Platform
-
Utilized IC / Part
ST72F561
Mounting Type
Fixed
Contents
Board(s)
STEVAL-IDC001V1 PDF Datasheet
STEVAL-IDC001V1 Datasheet
Click and Download: STEVAL-IDC001V1 Datasheet
STEVAL-IDC001V1 Related Parts
STEVAL-IFD001V1
STMicroelectronics
STR91XF EVAL BRD
STEVAL-PLC001V1
STMicroelectronics
INDUSTRIAL PLC EVALUATION BOARD
STEVAL-VOICE-UI
STMicroelectronics
VOICE USER INTERFACE EVALUATION
STEVAL-IFD001V2
STMicroelectronics
STR91XF EVAL BRD
STEVAL-IFS011V1
STMicroelectronics
STR9 EVAL BRD
STEVAL-SILPLC01
STMicroelectronics
SAFETY-READY INDUSTRIAL PLC EVAL
STEVAL-SPC582B
STMicroelectronics
DISCRETE
STEVAL-IDC001V1 Compare Parts
STEVAL-IDC001V1 vs STEVAL-PLC001V1
STEVAL-IDC001V1 vs STEVAL-IFD001V1
STEVAL-IDC001V1 vs STEVAL-SPC582B
STEVAL-IDC001V1 vs STEVAL-SILPLC01
STEVAL-IDC001V1 vs STEVAL-IFS011V1
STEVAL-IDC001V1 vs STEVAL-IFD001V2
Customer Reviews
4.95 out of 5.00 stars from 115 customer reviews from all over the world
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!