Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded MCU, DSP Evaluation Boards
/ STMicroelectronics STEVAL-IFD001V2
STEVAL-IFD001V2
Obsolete
Embedded MCU, DSP Evaluation Boards
Description:
STR91XF EVAL BRD
Manufacturer:
STMicroelectronics
Datasheet:
STEVAL-IFD001V2 Datasheet
History Price: Obsolete
In Stock: 8440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
STEVAL-IFD001V2 Specification
Specification
Part No
STEVAL-IFD001V2
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
STMicroelectronics
Series
STR9
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM9
Platform
-
Utilized IC / Part
STR91xF
Mounting Type
Fixed
Contents
Board(s)
STEVAL-IFD001V2 PDF Datasheet
STEVAL-IFD001V2 Datasheet
Click and Download: STEVAL-IFD001V2 Datasheet
STEVAL-IFD001V2 Related Parts
STEVAL-IFD001V1
STMicroelectronics
STR91XF EVAL BRD
STEVAL-PLC001V1
STMicroelectronics
INDUSTRIAL PLC EVALUATION BOARD
STEVAL-VOICE-UI
STMicroelectronics
VOICE USER INTERFACE EVALUATION
STEVAL-IDC001V1
STMicroelectronics
ST72F561 EVAL BRD
STEVAL-IFS011V1
STMicroelectronics
STR9 EVAL BRD
STEVAL-SILPLC01
STMicroelectronics
SAFETY-READY INDUSTRIAL PLC EVAL
STEVAL-SPC582B
STMicroelectronics
DISCRETE
STEVAL-IFD001V2 Compare Parts
STEVAL-IFD001V2 vs STEVAL-PLC001V1
STEVAL-IFD001V2 vs STEVAL-IFD001V1
STEVAL-IFD001V2 vs STEVAL-SPC582B
STEVAL-IFD001V2 vs STEVAL-SILPLC01
STEVAL-IFD001V2 vs STEVAL-IFS011V1
STEVAL-IFD001V2 vs STEVAL-IDC001V1
Customer Reviews
4.95 out of 5.00 stars from 138 customer reviews from all over the world
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!