Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded MCU, DSP Evaluation Boards
/ TechNexion PICOPIFL
PICOPIFL
Active
Embedded MCU, DSP Evaluation Boards
Description:
PICO PI CARRIER BRD FAST ETH
Manufacturer:
TechNexion
Datasheet:
PICOPIFL Datasheet
History Price: Active
In Stock: 20140
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PICOPIFL Specification
Specification
Part No
PICOPIFL
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
TechNexion
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MPU
Core Processor
-
Platform
-
Utilized IC / Part
-
Mounting Type
Socket
Contents
Board(s)
PICOPIFL PDF Datasheet
PICOPIFL Datasheet
Click and Download: PICOPIFL Datasheet
PICOPIFL Related Parts
PIC32-EMZ64
Olimex LTD
PIC32MZ2048EFH064 EVAL BRD
PIC32-HMZ144
Olimex LTD
PIC32MZ2048 EVAL BRD
PIC32-MAXI-WEB
Olimex LTD
PIC32MX795F512L EVAL BRD
PIC32-PINGUINO-MICRO
Olimex LTD
PINGUINO PIC32MX440F256H EVAL BD
PIC32-PINGUINO-OTG
Olimex LTD
PINGUINO PIC32MX440F256H-80I/PT
PIC-IO
Olimex LTD
PIC16F628 EVAL BRD
PIC-MT-USB
Olimex LTD
PIC16F877 EVAL BRD
PIC-P18-20MHZ
Olimex LTD
PIC16F628 EVAL BRD
PIC-P26J50
Olimex LTD
PIC18F26J5X EVAL BRD
PIC-P28-20MHZ
Olimex LTD
PIC16F876 EVAL BRD
PIC-P32MX
Olimex LTD
PIC32MX340F512 EVAL BRD
PIC-P40-20MHZ
Olimex LTD
PIC16F877 EVAL BRD
PICOPIFL Compare Parts
PICOPIFL vs PIC-USB-4550
PICOPIFL vs PIC-P40-20MHZ
PICOPIFL vs PIC-P32MX
PICOPIFL vs PIC-P28-20MHZ
PICOPIFL vs PIC-P26J50
PICOPIFL vs PIC-P18-20MHZ
PICOPIFL vs PIC-MT-USB
PICOPIFL vs PIC-IO
PICOPIFL vs PIC32-PINGUINO-OTG
PICOPIFL vs PIC32-PINGUINO-MICRO
PICOPIFL vs PIC32-MAXI-WEB
PICOPIFL vs PIC32-HMZ144
PICOPIFL vs PIC32-EMZ64
PICOPIFL vs PICOPIGL
PICOPIFL vs PICONYMPHGL
PICOPIFL vs PICONYMPHFL
PICOPIFL vs PICOHOBBITGL
PICOPIFL vs PICOHOBBITFL
PICOPIFL vs PICODWARFGL
PICOPIFL vs PICODWARFFL
PICOPIFL vs PIC-LCD3310
PICOPIFL vs PIC18F8722 DEVELOPMENT BOARD KIT
PICOPIFL vs PIC18F67J10 DEVELOPMENT BOARD KIT
PICOPIFL vs PIC18F6722 DEVELOPMENT BOARD KIT
PICOPIFL vs PIC18F4520 DEVELOPMENT BOARD KIT
PICOPIFL vs PIC18F452 DEVELOPMENT KIT
PICOPIFL vs PIC18F452 DEVELOPMENT BOARD KIT
PICOPIFL vs PIC16F877A DEVELOPMENT BOARD KIT
PICOPIFL vs PIC12F683 DEVELOPMENT BOARD KIT
PICOPIFL vs PIC12F675 DEVELOPMENT BOARD KIT
Customer Reviews
4.95 out of 5.00 stars from 127 customer reviews from all over the world
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.