AMC1203EVM
AMC1203EVM
Active
Description:  EVAL MODULE FOR AMC1203
Manufacturer:  Texas Instruments
Datasheet:   AMC1203EVM Datasheet
History Price: $30
In Stock: 43600
AMC1203EVM Specification
Specification
Part No
AMC1203EVM
Category
Analog to Digital Converters (ADCs) Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of A/D Converters
1
Number of Bits
16
Sampling Rate (Per Second)
40k
Data Interface
Serial
Input Range
?80mV
Power (Typ) @ Conditions
80mW @ 40kSPS
Utilized IC / Part
AMC1203
Supplied Contents
Board(s)
AMC1203EVM PDF Datasheet
AMC1203EVM Related Parts
AMC1204EVM
AMC1204EVM
Texas Instruments
EVAL MODULE FOR AMC1204
AMC1303EVM
AMC1303EVM
Texas Instruments
EVAL BOARD FOR AMC1303
AMC1304L05EVM
AMC1304L05EVM
Texas Instruments
EVAL BOARD FOR AMC1304L05
AMC1304L25EVM
AMC1304L25EVM
Texas Instruments
EVAL BOARD FOR AMC1304L25
AMC1304M05EVM
AMC1304M05EVM
Texas Instruments
EVAL BOARD FOR AMC1304M05
AMC1304M25EVM
AMC1304M25EVM
Texas Instruments
EVAL BOARD FOR AMC1304M25
AMC1305L25EVM
AMC1305L25EVM
Texas Instruments
EVAL BOARD FOR AMC1305L25
AMC1305M05EVM
AMC1305M05EVM
Texas Instruments
EVAL MODULE AMC1305M05 DELTA-SIG
AMC1305M25EVM
AMC1305M25EVM
Texas Instruments
EVAL MOD SIGMA DELTA 1CH
AMC1306EVM
AMC1306EVM
Texas Instruments
AMC1306 SMALL REINFORCED ISOLATE
AMC1336EVM
AMC1336EVM
Texas Instruments
EVAL BOARD FOR AMC1336
AMC1203EVM Compare Parts
  • AMC1203EVM vs AMC1306EVM
  • AMC1203EVM vs AMC1305M25EVM
  • AMC1203EVM vs AMC1305M05EVM
  • AMC1203EVM vs AMC1305L25EVM
  • AMC1203EVM vs AMC1304M25EVM
  • AMC1203EVM vs AMC1304M05EVM
  • AMC1203EVM vs AMC1304L25EVM
  • AMC1203EVM vs AMC1304L05EVM
  • AMC1203EVM vs AMC1303EVM
  • AMC1203EVM vs AMC1204EVM
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Johanna Meier
    Germany
    5 stars
    2026-04-04 12:56
    Fast shipping all super.
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK