Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Analog to Digital Converters (ADCs) Evaluation Boards
/ Texas Instruments AMC1305M25EVM
AMC1305M25EVM
Active
Analog to Digital Converters (ADCs) Evaluation Boards
Description:
EVAL MOD SIGMA DELTA 1CH
Manufacturer:
Texas Instruments
Datasheet:
AMC1305M25EVM Datasheet
History Price: $58.8
In Stock: 41200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AMC1305M25EVM Specification
Specification
Part No
AMC1305M25EVM
Category
Analog to Digital Converters (ADCs) Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of A/D Converters
1
Number of Bits
16
Sampling Rate (Per Second)
78k
Data Interface
Serial
Input Range
?50mV
Power (Typ) @ Conditions
18mW @ 78kSPS
Utilized IC / Part
AMC1305M25
Supplied Contents
Board(s)
AMC1305M25EVM PDF Datasheet
AMC1305M25EVM Datasheet
Click and Download: AMC1305M25EVM Datasheet
AMC1305M25EVM Related Parts
AMC1203EVM
Texas Instruments
EVAL MODULE FOR AMC1203
AMC1204EVM
Texas Instruments
EVAL MODULE FOR AMC1204
AMC1303EVM
Texas Instruments
EVAL BOARD FOR AMC1303
AMC1304L05EVM
Texas Instruments
EVAL BOARD FOR AMC1304L05
AMC1304L25EVM
Texas Instruments
EVAL BOARD FOR AMC1304L25
AMC1304M05EVM
Texas Instruments
EVAL BOARD FOR AMC1304M05
AMC1304M25EVM
Texas Instruments
EVAL BOARD FOR AMC1304M25
AMC1305L25EVM
Texas Instruments
EVAL BOARD FOR AMC1305L25
AMC1305M05EVM
Texas Instruments
EVAL MODULE AMC1305M05 DELTA-SIG
AMC1306EVM
Texas Instruments
AMC1306 SMALL REINFORCED ISOLATE
AMC1336EVM
Texas Instruments
EVAL BOARD FOR AMC1336
AMC1305M25EVM Compare Parts
AMC1305M25EVM vs AMC1306EVM
AMC1305M25EVM vs AMC1305M05EVM
AMC1305M25EVM vs AMC1305L25EVM
AMC1305M25EVM vs AMC1304M25EVM
AMC1305M25EVM vs AMC1304M05EVM
AMC1305M25EVM vs AMC1304L25EVM
AMC1305M25EVM vs AMC1304L05EVM
AMC1305M25EVM vs AMC1303EVM
AMC1305M25EVM vs AMC1204EVM
AMC1305M25EVM vs AMC1203EVM
Customer Reviews
4.95 out of 5.00 stars from 68 customer reviews from all over the world
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed