☰
LM1572EVAL
LM1572EVAL
Obsolete
Description:  BOARD EVALUATION LM1572
Manufacturer:  Texas Instruments
Datasheet:   LM1572EVAL Datasheet
History Price: Obsolete
In Stock: 49920
LM1572EVAL Specification
Specification
Part No
LM1572EVAL
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
5V
Current - Output
1.5A
Voltage - Input
-
Regulator Topology
Buck
Frequency - Switching
500kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LM1572
Power - Output
7.5 W
LM1572EVAL PDF Datasheet
LM1572EVAL Related Parts
LM10500SQ-0.8EV/NOPB
LM10500SQ-0.8EV/NOPB
Texas Instruments
BOARD EVAL FOR LM10500SQ-0.8
LM10500SQ-1.0EV/NOPB
LM10500SQ-1.0EV/NOPB
Texas Instruments
BOARD EVAL FOR LM10500SQ-0.1
LM10502EVM
LM10502EVM
Texas Instruments
EVAL MODULE FOR LM10502
LM10504EVAL/NOPB
LM10504EVAL/NOPB
Texas Instruments
BOARD EVAL FOR LM10504
LM10506EVAL/NOPB
LM10506EVAL/NOPB
Texas Instruments
BOARD EVAL FOR LM10506
LM10507EVM-A
LM10507EVM-A
Texas Instruments
EVAL MODULE FOR LM10507
LM10524EVM
LM10524EVM
Texas Instruments
EVAL MODULE FOR LM10524
LM10692EVM
LM10692EVM
Texas Instruments
EVAL MODULE FOR LM10692
LM1770EVAL
LM1770EVAL
Texas Instruments
BOARD EVALUATION LM1770
LM1771EVAL
LM1771EVAL
Texas Instruments
BOARD EVALUATION LM1771
LM1572EVAL Compare Parts
  • LM1572EVAL vs LM1770EVAL
  • LM1572EVAL vs LM10692EVM
  • LM1572EVAL vs LM10524EVM
  • LM1572EVAL vs LM10507EVM-A
  • LM1572EVAL vs LM10506EVAL/NOPB
  • LM1572EVAL vs LM10504EVAL/NOPB
  • LM1572EVAL vs LM10502EVM
  • LM1572EVAL vs LM10500SQ-1.0EV/NOPB
  • LM1572EVAL vs LM10500SQ-0.8EV/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you