☰
LM1770EVAL
LM1770EVAL
Obsolete
Description:  BOARD EVALUATION LM1770
Manufacturer:  Texas Instruments
Datasheet:   LM1770EVAL Datasheet
History Price: $29.25
In Stock: 43040
LM1770EVAL Specification
Specification
Part No
LM1770EVAL
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
2.5V
Current - Output
2A
Voltage - Input
2.8V ~ 5.5V
Regulator Topology
Buck
Frequency - Switching
378kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LM1770
Power - Output
-
LM1770EVAL Related Parts
LM10500SQ-0.8EV/NOPB
LM10500SQ-0.8EV/NOPB
Texas Instruments
BOARD EVAL FOR LM10500SQ-0.8
LM10500SQ-1.0EV/NOPB
LM10500SQ-1.0EV/NOPB
Texas Instruments
BOARD EVAL FOR LM10500SQ-0.1
LM10502EVM
LM10502EVM
Texas Instruments
EVAL MODULE FOR LM10502
LM10504EVAL/NOPB
LM10504EVAL/NOPB
Texas Instruments
BOARD EVAL FOR LM10504
LM10506EVAL/NOPB
LM10506EVAL/NOPB
Texas Instruments
BOARD EVAL FOR LM10506
LM10507EVM-A
LM10507EVM-A
Texas Instruments
EVAL MODULE FOR LM10507
LM10524EVM
LM10524EVM
Texas Instruments
EVAL MODULE FOR LM10524
LM10692EVM
LM10692EVM
Texas Instruments
EVAL MODULE FOR LM10692
LM1771EVAL
LM1771EVAL
Texas Instruments
BOARD EVALUATION LM1771
LM1572EVAL
LM1572EVAL
Texas Instruments
BOARD EVALUATION LM1572
LM1770EVAL Compare Parts
  • LM1770EVAL vs LM10692EVM
  • LM1770EVAL vs LM10524EVM
  • LM1770EVAL vs LM10507EVM-A
  • LM1770EVAL vs LM10506EVAL/NOPB
  • LM1770EVAL vs LM10504EVAL/NOPB
  • LM1770EVAL vs LM10502EVM
  • LM1770EVAL vs LM10500SQ-1.0EV/NOPB
  • LM1770EVAL vs LM10500SQ-0.8EV/NOPB
  • LM1770EVAL vs LM1572EVAL
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)