☰
LP8557EVM
LP8557EVM
Active
Description:  EVAL MODULE FOR LP8557
Manufacturer:  Texas Instruments
Datasheet:   LP8557EVM Datasheet
History Price: $298.8
In Stock: 35440
LP8557EVM Specification
Specification
Part No
LP8557EVM
Category
LED Driver Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
20mA
Outputs and Type
6, Non-Isolated
Voltage - Output
-
Features
Dimmable
Voltage - Input
2.7V ~ 5.5V
Supplied Contents
Board(s)
Utilized IC / Part
LP8557
LP8557EVM Related Parts
LP8501TMEEV
LP8501TMEEV
Texas Instruments
BOARD EVAL FOR LP8501
LP8555EVM
LP8555EVM
Texas Instruments
EVAL MODULE FOR LP8555
LP8556TM-EVM/NOPB
LP8556TM-EVM/NOPB
Texas Instruments
MODULE EVAL FOR LP8556TM
LP8557IEVM
LP8557IEVM
Texas Instruments
EVAL MODULE FOR LP8557I
LP8860-Q1EVM
LP8860-Q1EVM
Texas Instruments
EVAL MODULE FOR LP8860
LP8861Q1EVM
LP8861Q1EVM
Texas Instruments
EVAL MODULE LP8861Q1
LP8862Q1EVM
LP8862Q1EVM
Texas Instruments
EVALUATION MODULE
LP8863EVM
LP8863EVM
Texas Instruments
EVAL MODULE
LP8864EVM
LP8864EVM
Texas Instruments
EVAL BOARD FOR 'LP8864-Q1
LP8866EVM
LP8866EVM
Texas Instruments
LP8866EVM
LP8867Q1EVM
LP8867Q1EVM
Texas Instruments
DEVELOPMENT POWER MANAGEMENT
LP8556SQ-EVM/NOPB
LP8556SQ-EVM/NOPB
Texas Instruments
EVAL BOARD FOR LP8556SQ
LP8557EVM Compare Parts
  • LP8557EVM vs LP8866EVM
  • LP8557EVM vs LP8864EVM
  • LP8557EVM vs LP8863EVM
  • LP8557EVM vs LP8862Q1EVM
  • LP8557EVM vs LP8861Q1EVM
  • LP8557EVM vs LP8860-Q1EVM
  • LP8557EVM vs LP8557IEVM
  • LP8557EVM vs LP8556TM-EVM/NOPB
  • LP8557EVM vs LP8555EVM
  • LP8557EVM vs LP8501TMEEV
  • LP8557EVM vs LP8556SQ-EVM/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay