☰
LP8863EVM
LP8863EVM
Active
Description:  EVAL MODULE
Manufacturer:  Texas Instruments
Datasheet:   LP8863EVM Datasheet
History Price: $298.8
In Stock: 1040
LP8863EVM Specification
Specification
Part No
LP8863EVM
Category
LED Driver Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
120mA
Outputs and Type
1, Non-Isolated
Voltage - Output
-
Features
Dimmable
Voltage - Input
-
Supplied Contents
Board(s), Cable(s)
Utilized IC / Part
LP8863-Q1
LP8863EVM Related Parts
LP8501TMEEV
LP8501TMEEV
Texas Instruments
BOARD EVAL FOR LP8501
LP8555EVM
LP8555EVM
Texas Instruments
EVAL MODULE FOR LP8555
LP8556TM-EVM/NOPB
LP8556TM-EVM/NOPB
Texas Instruments
MODULE EVAL FOR LP8556TM
LP8557EVM
LP8557EVM
Texas Instruments
EVAL MODULE FOR LP8557
LP8557IEVM
LP8557IEVM
Texas Instruments
EVAL MODULE FOR LP8557I
LP8860-Q1EVM
LP8860-Q1EVM
Texas Instruments
EVAL MODULE FOR LP8860
LP8861Q1EVM
LP8861Q1EVM
Texas Instruments
EVAL MODULE LP8861Q1
LP8862Q1EVM
LP8862Q1EVM
Texas Instruments
EVALUATION MODULE
LP8864EVM
LP8864EVM
Texas Instruments
EVAL BOARD FOR 'LP8864-Q1
LP8866EVM
LP8866EVM
Texas Instruments
LP8866EVM
LP8867Q1EVM
LP8867Q1EVM
Texas Instruments
DEVELOPMENT POWER MANAGEMENT
LP8556SQ-EVM/NOPB
LP8556SQ-EVM/NOPB
Texas Instruments
EVAL BOARD FOR LP8556SQ
LP8863EVM Compare Parts
  • LP8863EVM vs LP8866EVM
  • LP8863EVM vs LP8864EVM
  • LP8863EVM vs LP8862Q1EVM
  • LP8863EVM vs LP8861Q1EVM
  • LP8863EVM vs LP8860-Q1EVM
  • LP8863EVM vs LP8557IEVM
  • LP8863EVM vs LP8557EVM
  • LP8863EVM vs LP8556TM-EVM/NOPB
  • LP8863EVM vs LP8555EVM
  • LP8863EVM vs LP8501TMEEV
  • LP8863EVM vs LP8556SQ-EVM/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay