☰
KIT-CRD-8FF90P
KIT-CRD-8FF90P
Obsolete
Description:  900V SIC FET EVAL BOARD TO2637L
Manufacturer:  Wolfspeed
History Price: $437.5
In Stock: 9440
KIT-CRD-8FF90P Specification
Specification
Part No
KIT-CRD-8FF90P
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Wolfspeed
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
MOSFET
Embedded
No
Utilized IC / Part
ADuM4121, C3M0065090J
Primary Attributes
15V Power Supply
Supplied Contents
Board(s)
KIT-CRD-8FF90P PDF Datasheet
KIT-CRD-8FF90P Related Parts
KIT_XMC750WATT_MC_AK_V1
KIT_XMC750WATT_MC_AK_V1
Infineon Technologies
KIT MOTOR CONTROL FOR XMC750
KIT-14130
KIT-14130
SparkFun Electronics
SPARKFUN ROSHAMGLO BADGE KIT
KIT-18289
KIT-18289
SparkFun Electronics
SPARKFUN FTDI STARTER KIT - 3.3V
KIT-18290
KIT-18290
SparkFun Electronics
SPARKFUN FTDI STARTER KIT - 5V
KIT-18291
KIT-18291
SparkFun Electronics
SPARKFUN FT231X BREAKOUT KIT
KIT-18295
KIT-18295
SparkFun Electronics
OPENLOG ARTEMIS KIT
KIT-18339
KIT-18339
SparkFun Electronics
BIG EASY DRIVER KIT
KIT33812ECUEVME
KIT33812ECUEVME
NXP Semiconductors
KIT DESIGN FOR 33812/S12P
KIT33887EKEVBE
KIT33887EKEVBE
NXP Semiconductors
BOARD EVALUATION FOR MC33887
KIT33926PNBEVBE
KIT33926PNBEVBE
NXP Semiconductors
BOARD EVALUATION FOR MC33926
KIT33932VWEVBE
KIT33932VWEVBE
NXP Semiconductors
KIT EVALUATION FOR MC33932
KITA2GTC3873V3TFTTOBO1
KITA2GTC3873V3TFTTOBO1
Infineon Technologies
KIT_A2G_TC387_3V3_TFT
KIT-CRD-8FF90P Compare Parts
  • KIT-CRD-8FF90P vs KITXMC1XAKMOTOR001TOBO1
  • KIT-CRD-8FF90P vs KITVR5510DA0EVM
  • KIT-CRD-8FF90P vs KITUSBSPIDGLEVME
  • KIT-CRD-8FF90P vs KITSGTL5000EVBE
  • KIT-CRD-8FF90P vs KITPF8201FRDMEVM
  • KIT-CRD-8FF90P vs KITPF8200FRDMPGM
  • KIT-CRD-8FF90P vs KITPF8200FRDMEVM
  • KIT-CRD-8FF90P vs KITPF8121FRDMEVM
  • KIT-CRD-8FF90P vs KITPF7100FRDMEVM
  • KIT-CRD-8FF90P vs KITPF5200FRDMEVM
  • KIT-CRD-8FF90P vs KITPF502XSKTEVM
  • KIT-CRD-8FF90P vs KITPF5024FRDMEVM
  • KIT-CRD-8FF90P vs KITPF4210EPEVB
  • KIT-CRD-8FF90P vs KITLGPWRBOM015TOBO1
  • KIT-CRD-8FF90P vs KITLGPWRBOM010TOBO1
  • KIT-CRD-8FF90P vs KITLGPWRBOM008TOBO1
  • KIT-CRD-8FF90P vs KITLGPWRBOM007TOBO1
  • KIT-CRD-8FF90P vs KITLGPWRBOM006TOBO1
  • KIT-CRD-8FF90P vs KITLGPWRBOM005TOBO1
  • KIT-CRD-8FF90P vs KITLGPWRBOM004TOBO1
  • KIT-CRD-8FF90P vs KITLGPWRBOM003TOBO1
  • KIT-CRD-8FF90P vs KITLGMBBOM504TOBO1
  • KIT-CRD-8FF90P vs KITLGMBBOM503TOBO1
  • KIT-CRD-8FF90P vs KITLGMBBOM004TOBO1
  • KIT-CRD-8FF90P vs KITLGMBBOM003TOBO1
  • KIT-CRD-8FF90P vs KITLGCAPBOM005TOBO1
  • KIT-CRD-8FF90P vs KITIM73D122V01FLEXTOBO1
  • KIT-CRD-8FF90P vs KITIM73A135V01FLEXTOBO1
  • KIT-CRD-8FF90P vs KITIM72D128V01FLEXTOBO1
  • KIT-CRD-8FF90P vs KITIM69D127V11FLEXTOBO1
  • KIT-CRD-8FF90P vs KITFS6523CAEEVM
  • KIT-CRD-8FF90P vs KITFS6522LAEEVM
  • KIT-CRD-8FF90P vs KITFS5600SKTEVM
  • KIT-CRD-8FF90P vs KITDRIVER2EDS8265HTOBO1
  • KIT-CRD-8FF90P vs KITDRIVER2EDN7524RTOBO1
  • KIT-CRD-8FF90P vs KITDRIVER2EDN7524GTOBO1
  • KIT-CRD-8FF90P vs KITDRIVER2EDN7524FTOBO1
  • KIT-CRD-8FF90P vs KITDRIVER2EDF7275FTOBO1
  • KIT-CRD-8FF90P vs KITDRIVER1EDN7550BTOBO1
  • KIT-CRD-8FF90P vs KITDRIVER1EDN7512GTOBO1
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description