LTN/GTVA104001FA-V1
LTN/GTVA104001FA-V1
Not For New Designs
Description:  AMPLIFIER, 960-1215MHZ, GTVA1040
Manufacturer:  Wolfspeed
History Price: $1280.02
In Stock: 13200
LTN/GTVA104001FA-V1 Specification
Specification
Part No
LTN/GTVA104001FA-V1
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Wolfspeed
Series
GaN
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
HEMT
For Use With/Related Products
960MHz ~ 1.215GHz
Supplied Contents
GTVA104001FA
Type
Board(s)
LTN/GTVA104001FA-V1 PDF Datasheet
LTN/GTVA104001FA-V1 Related Parts
LTN/GTVA101K42EV-V1
LTN/GTVA101K42EV-V1
Wolfspeed
GTVA101K42EV DEVELOPMENT BOARD
LTN/GTVA107001FC-V1
LTN/GTVA107001FC-V1
Wolfspeed
960-1215MHZ, AMP W/ GTVA107001FC
LTN/GTVA311801FA-V1
LTN/GTVA311801FA-V1
Wolfspeed
GTVA311801FA DEVELOPMENT BOARD
LTN/GTVA101K42EV-E1
LTN/GTVA101K42EV-E1
Wolfspeed
GTVA101K42EV DEVELOPMENT BOARD
LTN/GTVA123501FA-V1
LTN/GTVA123501FA-V1
Wolfspeed
AMPLIFIER, 1200-1400MHZ, GTVA123
LTN/GTVA126001EC-V1
LTN/GTVA126001EC-V1
Wolfspeed
1200-1400MHZ, AMP W/GTVA126001EC
LTN/GTVA262701FA-V2
LTN/GTVA262701FA-V2
Wolfspeed
AMPLIFIER, 2620-2690MHZ, GTVA262
LTN/GTVA262711FA-V2
LTN/GTVA262711FA-V2
Wolfspeed
AMPLIFIER, 2620-2690MHZ, GTVA262
LTN/GTVA355001EC-V1
LTN/GTVA355001EC-V1
Wolfspeed
2900-3500MHZ, AMP W/GTVA355001FC
LTN/PTGA090304MD-E2
LTN/PTGA090304MD-E2
Wolfspeed
AMPLIFIER, 728-768 MHZ, PTGA0903
LTN/PTGA090304MD-E3
LTN/PTGA090304MD-E3
Wolfspeed
AMPLIFIER, 575-960 MHZ PTGA09030
LTN/PTGA090304MD-V2
LTN/PTGA090304MD-V2
Wolfspeed
AMPLIFIER, 920-960 MHZ, PTGA0903
LTN/GTVA104001FA-V1 Compare Parts
  • LTN/GTVA104001FA-V1 vs LTN/GTVA107001FC-V1
  • LTN/GTVA104001FA-V1 vs LTN/GTVA101K42EV-V1
  • LTN/GTVA104001FA-V1 vs LTN/PTVA120252MT-V1
  • LTN/GTVA104001FA-V1 vs LTN/PTNC210604MD-V2
  • LTN/GTVA104001FA-V1 vs LTN/PTGA090304MD-V2
  • LTN/GTVA104001FA-V1 vs LTN/PTGA090304MD-E3
  • LTN/GTVA104001FA-V1 vs LTN/PTGA090304MD-E2
  • LTN/GTVA104001FA-V1 vs LTN/GTVA355001EC-V1
  • LTN/GTVA104001FA-V1 vs LTN/GTVA262711FA-V2
  • LTN/GTVA104001FA-V1 vs LTN/GTVA262701FA-V2
  • LTN/GTVA104001FA-V1 vs LTN/GTVA126001EC-V1
  • LTN/GTVA104001FA-V1 vs LTN/GTVA123501FA-V1
  • LTN/GTVA104001FA-V1 vs LTN/GTVA101K42EV-E1
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase