LTN/PTGA090304MD-V2
LTN/PTGA090304MD-V2
Not For New Designs
Description:  AMPLIFIER, 920-960 MHZ, PTGA0903
Manufacturer:  Wolfspeed
History Price: $604.48
In Stock: 27200
LTN/PTGA090304MD-V2 Specification
Specification
Part No
LTN/PTGA090304MD-V2
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Wolfspeed
Series
-
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Power Amplifier
For Use With/Related Products
575MHz ~ 960MHz
Supplied Contents
PTGA090304MD
Type
Board(s)
LTN/PTGA090304MD-V2 PDF Datasheet
LTN/PTGA090304MD-V2 Related Parts
LTN/GTVA101K42EV-V1
LTN/GTVA101K42EV-V1
Wolfspeed
GTVA101K42EV DEVELOPMENT BOARD
LTN/GTVA107001FC-V1
LTN/GTVA107001FC-V1
Wolfspeed
960-1215MHZ, AMP W/ GTVA107001FC
LTN/GTVA311801FA-V1
LTN/GTVA311801FA-V1
Wolfspeed
GTVA311801FA DEVELOPMENT BOARD
LTN/GTVA101K42EV-E1
LTN/GTVA101K42EV-E1
Wolfspeed
GTVA101K42EV DEVELOPMENT BOARD
LTN/GTVA104001FA-V1
LTN/GTVA104001FA-V1
Wolfspeed
AMPLIFIER, 960-1215MHZ, GTVA1040
LTN/GTVA123501FA-V1
LTN/GTVA123501FA-V1
Wolfspeed
AMPLIFIER, 1200-1400MHZ, GTVA123
LTN/GTVA126001EC-V1
LTN/GTVA126001EC-V1
Wolfspeed
1200-1400MHZ, AMP W/GTVA126001EC
LTN/GTVA262701FA-V2
LTN/GTVA262701FA-V2
Wolfspeed
AMPLIFIER, 2620-2690MHZ, GTVA262
LTN/GTVA262711FA-V2
LTN/GTVA262711FA-V2
Wolfspeed
AMPLIFIER, 2620-2690MHZ, GTVA262
LTN/GTVA355001EC-V1
LTN/GTVA355001EC-V1
Wolfspeed
2900-3500MHZ, AMP W/GTVA355001FC
LTN/PTGA090304MD-E2
LTN/PTGA090304MD-E2
Wolfspeed
AMPLIFIER, 728-768 MHZ, PTGA0903
LTN/PTGA090304MD-E3
LTN/PTGA090304MD-E3
Wolfspeed
AMPLIFIER, 575-960 MHZ PTGA09030
LTN/PTGA090304MD-V2 Compare Parts
  • LTN/PTGA090304MD-V2 vs LTN/GTVA107001FC-V1
  • LTN/PTGA090304MD-V2 vs LTN/GTVA101K42EV-V1
  • LTN/PTGA090304MD-V2 vs LTN/PTVA120252MT-V1
  • LTN/PTGA090304MD-V2 vs LTN/PTNC210604MD-V2
  • LTN/PTGA090304MD-V2 vs LTN/PTGA090304MD-E3
  • LTN/PTGA090304MD-V2 vs LTN/PTGA090304MD-E2
  • LTN/PTGA090304MD-V2 vs LTN/GTVA355001EC-V1
  • LTN/PTGA090304MD-V2 vs LTN/GTVA262711FA-V2
  • LTN/PTGA090304MD-V2 vs LTN/GTVA262701FA-V2
  • LTN/PTGA090304MD-V2 vs LTN/GTVA126001EC-V1
  • LTN/PTGA090304MD-V2 vs LTN/GTVA123501FA-V1
  • LTN/PTGA090304MD-V2 vs LTN/GTVA104001FA-V1
  • LTN/PTGA090304MD-V2 vs LTN/GTVA101K42EV-E1
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase