ALD210800ASCL
ALD210800ASCL
Active
Description:  MOSFET 4N-CH 10.6V 0.08A 16SOIC
Manufacturer:  Advanced Linear Devices
History Price: $8.05000
In Stock: 34000
ALD210800ASCL Specification
Specification
Part No
ALD210800ASCL
Category
Transistors - FETs, MOSFETs - Arrays
Manufacturer
Advanced Linear Devices
Series
EPAD, Zero Threshold
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
FET Type
4 N-Channel, Matched Pair
FET Feature
Logic Level Gate
Drain to Source Voltage (Vdss)
10.6V
Current - Continuous Drain (Id) @ 25℃
80mA
Rds On (Max) @ Id, Vgs
25Ohm
Vgs(th) (Max) @ Id
10mV @ 10μA
Gate Charge (Qg) (Max) @ Vgs
-
Input Capacitance (Ciss) (Max) @ Vds
15pF @ 5V
Power - Max
500mW
Operating Temperature
0 ℃ ~ 70 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
ALD210800ASCL PDF Datasheet
ALD210800ASCL Related Parts
ALD1101APAL
ALD1101APAL
Advanced Linear Devices
MOSFET 2N-CH 10.6V 8DIP
ALD1101ASAL
ALD1101ASAL
Advanced Linear Devices
MOSFET 2N-CH 10.6V 8SOIC
ALD1101BPAL
ALD1101BPAL
Advanced Linear Devices
MOSFET 2N-CH 10.6V 8DIP
ALD1101BSAL
ALD1101BSAL
Advanced Linear Devices
MOSFET 2N-CH 10.6V 8SOIC
ALD1101PAL
ALD1101PAL
Advanced Linear Devices
MOSFET 2N-CH 10.6V 8DIP
ALD1101SAL
ALD1101SAL
Advanced Linear Devices
MOSFET 2N-CH 10.6V 8SOIC
ALD1102APAL
ALD1102APAL
Advanced Linear Devices
MOSFET 2P-CH 10.6V 8DIP
ALD1102ASAL
ALD1102ASAL
Advanced Linear Devices
MOSFET 2P-CH 10.6V 8SOIC
ALD1102BPAL
ALD1102BPAL
Advanced Linear Devices
MOSFET 2P-CH 10.6V 8DIP
ALD1102BSAL
ALD1102BSAL
Advanced Linear Devices
MOSFET 2P-CH 10.6V 8SOIC
ALD1102PAL
ALD1102PAL
Advanced Linear Devices
MOSFET 2P-CH 10.6V 8DIP
ALD1102SAL
ALD1102SAL
Advanced Linear Devices
MOSFET 2P-CH 10.6V 8SOIC
ALD210800ASCL Compare Parts
  • ALD210800ASCL vs ALD310708PCL
  • ALD210800ASCL vs ALD310708ASCL
  • ALD210800ASCL vs ALD310708APCL
  • ALD210800ASCL vs ALD310704SCL
  • ALD210800ASCL vs ALD310704PCL
  • ALD210800ASCL vs ALD310704ASCL
  • ALD210800ASCL vs ALD310704APCL
  • ALD210800ASCL vs ALD310702SCL
  • ALD210800ASCL vs ALD310702PCL
  • ALD210800ASCL vs ALD310702ASCL
  • ALD210800ASCL vs ALD310702APCL
  • ALD210800ASCL vs ALD310700SCL
  • ALD210800ASCL vs ALD310700PCL
  • ALD210800ASCL vs ALD310700ASCL
  • ALD210800ASCL vs ALD310700APCL
  • ALD210800ASCL vs ALD212914SAL
  • ALD210800ASCL vs ALD212914PAL
  • ALD210800ASCL vs ALD212908SAL
  • ALD210800ASCL vs ALD212908PAL
  • ALD210800ASCL vs ALD212908ASAL
  • ALD210800ASCL vs ALD212908APAL
  • ALD210800ASCL vs ALD212904SAL
  • ALD210800ASCL vs ALD212904PAL
  • ALD210800ASCL vs ALD212902SAL
  • ALD210800ASCL vs ALD212902PAL
  • ALD210800ASCL vs ALD212900SAL
  • ALD210800ASCL vs ALD212900PAL
  • ALD210800ASCL vs ALD212900ASAL
  • ALD210800ASCL vs ALD212900APAL
  • ALD210800ASCL vs ALD210814SCL
  • ALD210800ASCL vs ALD210814PCL
  • ALD210800ASCL vs ALD210808SCL
  • ALD210800ASCL vs ALD210808PCL
  • ALD210800ASCL vs ALD210808ASCL
  • ALD210800ASCL vs ALD210808APCL
  • ALD210800ASCL vs ALD210804SCL
  • ALD210800ASCL vs ALD210804PCL
  • ALD210800ASCL vs ALD210802SCL
  • ALD210800ASCL vs ALD210802PCL
  • ALD210800ASCL vs ALD210800SCL
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend