BCV46TA
BCV46TA
Active
Description:  TRANS PNP DARL 60V 0.5A SOT23-3
Manufacturer:  Diodes Inc
Datasheet:   BCV46TA Datasheet
History Price: $0.48000
In Stock: 33600
BCV46TA Specification
Specification
Part No
BCV46TA
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Diodes Inc
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP - Darlington
Current - Collector (Ic) (Max)
500 mA
Voltage - Collector Emitter Breakdown (Max)
60 V
Vce Saturation (Max) @ Ib, Ic
1V @ 100μA, 100mA
Current - Collector Cutoff (Max)
100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
10000 @ 100mA, 5V
Power - Max
330 mW
Frequency - Transition
200MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-23-3
BCV46TA PDF Datasheet
BCV46TA Related Parts
BCV 28 E6327
BCV 28 E6327
Infineon Technologies
TRANS PNP DARL 30V 0.5A SOT89
BCV26
BCV26
onsemi
TRANS PNP DARL 30V 1.2A SOT23-3
BCV26,215
BCV26,215
Nexperia
TRANS PNP DARL 30V 0.5A TO236AB
BCV26,235
BCV26,235
Nexperia
TRANS PNP DARL 30V 0.5A TO236AB
BCV26,235
BCV26,235
NXP Semiconductors
NOW NEXPERIA BCV26 - SMALL SIGNA
BCV26E327
BCV26E327
Infineon Technologies
TRANS PNP DARL 30V 0.5A SOT23
BCV26E6327
BCV26E6327
Infineon Technologies
TRANS PNP DARL 30V 0.5A SOT23
BCV26E6327HTSA1
BCV26E6327HTSA1
Infineon Technologies
TRANS PNP DARL 30V 0.5A SOT-23
BCV26_L99Z
BCV26_L99Z
onsemi
TRANS PNP DARL 30V 1.2A SOT23-3
BCV27
BCV27
onsemi
TRANS NPN DARL 30V 1.2A SOT23-3
BCV27,215
BCV27,215
Nexperia
TRANS NPN DARL 30V 0.5A TO236AB
BCV27/DG/B2215
BCV27/DG/B2215
NXP Semiconductors
SMALL SIGNAL BIPOLAR TRANSISTOR
BCV46TA Compare Parts
  • BCV46TA vs BCV72,215
  • BCV46TA vs BCV72
  • BCV46TA vs BCV71-QR
  • BCV46TA vs BCV71,215
  • BCV46TA vs BCV71
  • BCV46TA vs BCV65,215
  • BCV46TA vs BCV63,215
  • BCV46TA vs BCV62C,215
  • BCV46TA vs BCV62B/DG/B2215
  • BCV46TA vs BCV62,215
  • BCV46TA vs BCV61C,215
  • BCV46TA vs BCV61A,215
  • BCV46TA vs BCV49TA
  • BCV46TA vs BCV49H6327XTSA1
  • BCV46TA vs BCV49E6327HTSA1
  • BCV46TA vs BCV49,135
  • BCV46TA vs BCV49,115
  • BCV46TA vs BCV48TA
  • BCV46TA vs BCV48H6327XTSA1
  • BCV46TA vs BCV48E6327HTSA1
  • BCV46TA vs BCV48,115
  • BCV46TA vs BCV47TC
  • BCV46TA vs BCV47TA
  • BCV46TA vs BCV47QTC
  • BCV46TA vs BCV47QTA
  • BCV46TA vs BCV47E6433HTMA1
  • BCV46TA vs BCV47E6393HTSA1
  • BCV46TA vs BCV47E6327HTSA1
  • BCV46TA vs BCV47-TP
  • BCV46TA vs BCV47,235
  • BCV46TA vs BCV47,215
  • BCV46TA vs BCV46TC
  • BCV46TA vs BCV46QTA
  • BCV46TA vs BCV46E6327HTSA1
  • BCV46TA vs BCV46,215
  • BCV46TA vs BCV29TA
  • BCV46TA vs BCV29H6327XTSA1
  • BCV46TA vs BCV29E6327HTSA1
  • BCV46TA vs BCV29,115
  • BCV46TA vs BCV28H6327XTSA1
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery