BCV71
BCV71
Active
Description:  TRANS NPN 60V 0.5A SOT23-3
Manufacturer:  onsemi
Datasheet:   BCV71 Datasheet
History Price: $0.35000
In Stock: 9200
BCV71 Specification
Specification
Part No
BCV71
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
500 mA
Voltage - Collector Emitter Breakdown (Max)
60 V
Vce Saturation (Max) @ Ib, Ic
250mV @ 500μA, 10mA
Current - Collector Cutoff (Max)
100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
110 @ 2mA, 5V
Power - Max
350 mW
Frequency - Transition
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-23-3
BCV71 PDF Datasheet
BCV71 Related Parts
BCV 28 E6327
BCV 28 E6327
Infineon Technologies
TRANS PNP DARL 30V 0.5A SOT89
BCV26
BCV26
onsemi
TRANS PNP DARL 30V 1.2A SOT23-3
BCV26,215
BCV26,215
Nexperia
TRANS PNP DARL 30V 0.5A TO236AB
BCV26,235
BCV26,235
Nexperia
TRANS PNP DARL 30V 0.5A TO236AB
BCV26,235
BCV26,235
NXP Semiconductors
NOW NEXPERIA BCV26 - SMALL SIGNA
BCV26E327
BCV26E327
Infineon Technologies
TRANS PNP DARL 30V 0.5A SOT23
BCV26E6327
BCV26E6327
Infineon Technologies
TRANS PNP DARL 30V 0.5A SOT23
BCV26E6327HTSA1
BCV26E6327HTSA1
Infineon Technologies
TRANS PNP DARL 30V 0.5A SOT-23
BCV26_L99Z
BCV26_L99Z
onsemi
TRANS PNP DARL 30V 1.2A SOT23-3
BCV27
BCV27
onsemi
TRANS NPN DARL 30V 1.2A SOT23-3
BCV27,215
BCV27,215
Nexperia
TRANS NPN DARL 30V 0.5A TO236AB
BCV27/DG/B2215
BCV27/DG/B2215
NXP Semiconductors
SMALL SIGNAL BIPOLAR TRANSISTOR
BCV71 Compare Parts
  • BCV71 vs BCV72,215
  • BCV71 vs BCV72
  • BCV71 vs BCV71-QR
  • BCV71 vs BCV71,215
  • BCV71 vs BCV65,215
  • BCV71 vs BCV63,215
  • BCV71 vs BCV62C,215
  • BCV71 vs BCV62B/DG/B2215
  • BCV71 vs BCV62,215
  • BCV71 vs BCV61C,215
  • BCV71 vs BCV61A,215
  • BCV71 vs BCV49TA
  • BCV71 vs BCV49H6327XTSA1
  • BCV71 vs BCV49E6327HTSA1
  • BCV71 vs BCV49,135
  • BCV71 vs BCV49,115
  • BCV71 vs BCV48TA
  • BCV71 vs BCV48H6327XTSA1
  • BCV71 vs BCV48E6327HTSA1
  • BCV71 vs BCV48,115
  • BCV71 vs BCV47TC
  • BCV71 vs BCV47TA
  • BCV71 vs BCV47QTC
  • BCV71 vs BCV47QTA
  • BCV71 vs BCV47E6433HTMA1
  • BCV71 vs BCV47E6393HTSA1
  • BCV71 vs BCV47E6327HTSA1
  • BCV71 vs BCV47-TP
  • BCV71 vs BCV47,235
  • BCV71 vs BCV47,215
  • BCV71 vs BCV46TC
  • BCV71 vs BCV46TA
  • BCV71 vs BCV46QTA
  • BCV71 vs BCV46E6327HTSA1
  • BCV71 vs BCV46,215
  • BCV71 vs BCV29TA
  • BCV71 vs BCV29H6327XTSA1
  • BCV71 vs BCV29E6327HTSA1
  • BCV71 vs BCV29,115
  • BCV71 vs BCV28H6327XTSA1
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery