ABS6H
ABS6H
Active
Description:  BRIDGE RECT 1P 600V 800MA ABS
Manufacturer:  Taiwan Semiconductor
Datasheet:   ABS6H Datasheet
History Price: $0.19012
In Stock: 18400
ABS6H Specification
Specification
Part No
ABS6H
Category
Diodes - Bridge Rectifiers
Manufacturer
Taiwan Semiconductor
Series
Automotive, AEC-Q101
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
600 V
Current - Average Rectified (Io)
800 mA
Voltage - Forward (Vf) (Max) @ If
950 mV @ 400 mA
Current - Reverse Leakage @ Vr
10 μA @ 600 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
ABS
ABS6H PDF Datasheet
ABS6H Related Parts
ABS10
ABS10
SMC Diode Solutions
BRIDGE RECT 1PHASE 1KV 500MA ABS
ABS10
ABS10
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 1A ABS
ABS10
ABS10
Diotec Semiconductor
1BRect, 1000V, 0.8A
ABS10
ABS10
Yangjie Technology
RECT BRIDGE 1000V 1A ABS
ABS10-G
ABS10-G
Comchip Technology
BRIDGE RECT 1PHASE 1KV 1A ABS
ABS10-HF
ABS10-HF
Comchip Technology
BRIDGE RECT 1PHASE 1KV 1A ABS
ABS10A-13
ABS10A-13
Diodes Inc
BRIDGE RECT 1PHASE 1KV 1A 4SOPA
ABS10B-13
ABS10B-13
Diodes Inc
BRIDGE RECT 1P 1KV 1.5A 4SOPA
ABS10H
ABS10H
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 800MA ABS
ABS10HREG
ABS10HREG
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 800MA ABS
ABS10M-13
ABS10M-13
Diodes Inc
LOW POWER BRIDGE SOPA-4(TYPE-WX)
ABS10TM
ABS10TM
Diodes Inc
LOW POWER BRIDGE ABS/SOPA-4 T&R
ABS6H Compare Parts
  • ABS6H vs ABSF15M
  • ABS6H vs ABS8U
  • ABS6H vs ABS8HREG
  • ABS6H vs ABS8H
  • ABS6H vs ABS8 REG
  • ABS6H vs ABS8
  • ABS6H vs ABS8
  • ABS6H vs ABS8
  • ABS6H vs ABS8
  • ABS6H vs ABS6U
  • ABS6H vs ABS6HREG
  • ABS6H vs ABS6-HF
  • ABS6H vs ABS6-G
  • ABS6H vs ABS6 REG
  • ABS6H vs ABS6
  • ABS6H vs ABS6
  • ABS6H vs ABS6
  • ABS6H vs ABS6
  • ABS6H vs ABS6
  • ABS6H vs ABS4U
  • ABS6H vs ABS4HREG
  • ABS6H vs ABS4H
  • ABS6H vs ABS4 REG
  • ABS6H vs ABS4
  • ABS6H vs ABS4
  • ABS6H vs ABS4
  • ABS6H vs ABS2U
  • ABS6H vs ABS2MS_R2_00101
  • ABS6H vs ABS2HRGG
  • ABS6H vs ABS2HREG
  • ABS6H vs ABS28
  • ABS6H vs ABS26
  • ABS6H vs ABS24
  • ABS6H vs ABS22
  • ABS6H vs ABS210-13
  • ABS6H vs ABS210
  • ABS6H vs ABS210
  • ABS6H vs ABS20M
  • ABS6H vs ABS20M
  • ABS6H vs ABS20K
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.