BR100-03LLD
BR100-03LLD
Active
Description:  DIAC DO-213AA 28V 36V
Manufacturer:  Diotec Semiconductor
Datasheet:   BR100-03LLD Datasheet
History Price: $0.03430
In Stock: 6400
BR100-03LLD Specification
Specification
Part No
BR100-03LLD
Category
Thyristors - DIACs, SIDACs
Manufacturer
Diotec Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Breakover
28 ~ 36V
Current - Breakover
50 μA
Current - Hold (Ih) (Max)
-
Current - Peak Output
2 A
Operating Temperature
-50 ℃ ~ 100 ℃ (TJ)
Package / Case
DO-213AA
Supplier Device Package
DO-213AA, MINI-MELF
BR100-03LLD PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 120 customer reviews from all over the world
Jagoda Wysocka
Poland
5 stars
2026-03-21 20:36
Goods in accordance with the order, very fast delivery. I recommend the seller.
Zachary Ross
United States
5 stars
2026-03-21 19:25
If the order arrives, it is also the right type.
Daan van der Pol
Netherlands
5 stars
2026-03-21 17:54
All recieved in good condition, thank you!
Alessandra Romano
Italy
5 stars
2026-03-21 10:18
STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
Fernando
Spain
5 stars
2026-03-20 19:29
I have bought many times and as a general rule always well, I recommend this store
Adrien Blanchard
France
5 stars
2026-03-20 13:53
It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.