Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/ Thyristors - DIACs, SIDACs (309)
Image
Part No
Manufacturer
Description
Packaging
RoHS
Status
History Price
Inquiry Now
BR100-03LLD
Diotec Semiconductor
DIAC DO-213AA 28V 36V
Datasheet
Tape & Reel (TR)
Active
$0.03430
In Stock: 47200
Inquiry Now
BR100-03LLD
Diotec Semiconductor
DIAC DO-213AA 28V 36V
In Stock: 47200
Inquiry Now
BR100-03LLD
Diotec Semiconductor
Diac, DO-213AA, 28V, 36V, 2.0A
Datasheet
Tape & Reel (TR)
Active
$0.24120
In Stock: 11900
Inquiry Now
BR100-03LLD
Diotec Semiconductor
Diac, DO-213AA, 28V, 36V, 2.0A
In Stock: 11900
Inquiry Now
BR100-04LLD
Diotec Semiconductor
DIAC DO-213AA 35V 45V
Datasheet
Tape & Reel (TR)
Active
$0.04200
In Stock: 26600
Inquiry Now
BR100-04LLD
Diotec Semiconductor
DIAC DO-213AA 35V 45V
In Stock: 26600
Inquiry Now
BR100-04LLD
Diotec Semiconductor
Diac, DO-213AA, 35V, 45V, 2.0A
Datasheet
Tape & Reel (TR)
Active
$0.43790
In Stock: 41300
Inquiry Now
BR100-04LLD
Diotec Semiconductor
Diac, DO-213AA, 35V, 45V, 2.0A
In Stock: 41300
Inquiry Now
BS08D-112
Powerex Inc
SIDAC 7-9V 1A TO92-3
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 20700
Inquiry Now
BS08D-112
Powerex Inc
SIDAC 7-9V 1A TO92-3
In Stock: 20700
Inquiry Now
BS08D-T112
Powerex Inc
SIDAC 7-9V 1A TO92
Datasheet
Tape & Box (TB)
Active
$1.15000
In Stock: 35400
Inquiry Now
BS08D-T112
Powerex Inc
SIDAC 7-9V 1A TO92
In Stock: 35400
Inquiry Now
DB3
Fairchild Semiconductor
DIAC, 36V MAX, DO-204AH
Datasheet
Bulk
Obsolete
$0.02000
In Stock: 29500
Inquiry Now
DB3
Fairchild Semiconductor
DIAC, 36V MAX, DO-204AH
In Stock: 29500
Inquiry Now
DB3
Diotec Semiconductor
Diac, DO-35, 28V .. 36V, 2.0A
Datasheet
Tape & Reel (TR)
Active
$0.44360
In Stock: 44200
Inquiry Now
DB3
Diotec Semiconductor
Diac, DO-35, 28V .. 36V, 2.0A
In Stock: 44200
Inquiry Now
DB3
onsemi
DIAC 28-36V 2A DO35
Datasheet
Tape & Reel (TR)
Obsolete
Obsolete
In Stock: 8900
Inquiry Now
DB3
onsemi
DIAC 28-36V 2A DO35
In Stock: 8900
Inquiry Now
DB3-TP
Micro Commercial Components
DIAC 28-36V 2A DO35
Datasheet
Tape & Reel (TR)
Obsolete
Obsolete
In Stock: 38300
Inquiry Now
DB3-TP
Micro Commercial Components
DIAC 28-36V 2A DO35
In Stock: 38300
Inquiry Now
DB31
Diotec Semiconductor
DIAC DO-35 30V 34V
Datasheet
Tape & Reel (TR)
Active
$0.02650
In Stock: 3000
Inquiry Now
DB31
Diotec Semiconductor
DIAC DO-35 30V 34V
In Stock: 3000
Inquiry Now
DB31
Diotec Semiconductor
Diac, DO-35, 30V .. 34V, 2.0A
Datasheet
Tape & Reel (TR)
Active
$0.44360
In Stock: 17700
Inquiry Now
DB31
Diotec Semiconductor
Diac, DO-35, 30V .. 34V, 2.0A
In Stock: 17700
Inquiry Now
DB32
Diotec Semiconductor
Diac, DO-35, 32V .. 36V, 2.0A
Datasheet
Tape & Reel (TR)
Active
$0.13140
In Stock: 32400
Inquiry Now
DB32
Diotec Semiconductor
Diac, DO-35, 32V .. 36V, 2.0A
In Stock: 32400
Inquiry Now
DB3TG
onsemi
DIAC 30-34V 2A DO35
Datasheet
Tape & Reel (TR)
Obsolete
Obsolete
In Stock: 26500
Inquiry Now
DB3TG
onsemi
DIAC 30-34V 2A DO35
In Stock: 26500
Inquiry Now
DB4
Diotec Semiconductor
Diac, DO-35, 35V .. 45V, 2.0A
Datasheet
Tape & Reel (TR)
Active
$0.18850
In Stock: 20600
Inquiry Now
DB4
Diotec Semiconductor
Diac, DO-35, 35V .. 45V, 2.0A
In Stock: 20600
Inquiry Now
HT32
Littelfuse Inc
DIAC 27-37V 2A DO35
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 44100
Inquiry Now
HT32
Littelfuse Inc
DIAC 27-37V 2A DO35
In Stock: 44100
Inquiry Now
HT32A
Littelfuse Inc
DIAC 28-36V 2A DO35
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 8800
Inquiry Now
HT32A
Littelfuse Inc
DIAC 28-36V 2A DO35
In Stock: 8800
Inquiry Now
HT32ARP
Littelfuse Inc
DIAC 28-36V 2A DO35
Datasheet
Tape & Reel (TR)
Obsolete
Obsolete
In Stock: 23500
Inquiry Now
HT32ARP
Littelfuse Inc
DIAC 28-36V 2A DO35
In Stock: 23500
Inquiry Now
HT32B
Littelfuse Inc
DIAC 30-34V 2A DO35
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 38200
Inquiry Now
HT32B
Littelfuse Inc
DIAC 30-34V 2A DO35
In Stock: 38200
Inquiry Now
HT32BRP
Littelfuse Inc
DIAC 30-34V 2A DO35
Datasheet
Tape & Reel (TR)
Obsolete
Obsolete
In Stock: 2900
Inquiry Now
HT32BRP
Littelfuse Inc
DIAC 30-34V 2A DO35
In Stock: 2900
Inquiry Now
HT32RP
Littelfuse Inc
DIAC 27-37V 2A DO35
Datasheet
Tape & Reel (TR)
Obsolete
Obsolete
In Stock: 17600
Inquiry Now
HT32RP
Littelfuse Inc
DIAC 27-37V 2A DO35
In Stock: 17600
Inquiry Now
HT34B
Littelfuse Inc
DIAC 32-36V 2A DO35
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 32300
Inquiry Now
HT34B
Littelfuse Inc
DIAC 32-36V 2A DO35
In Stock: 32300
Inquiry Now
HT34BRP
Littelfuse Inc
DIAC 32-36V 2A DO35
Datasheet
Tape & Reel (TR)
Obsolete
Obsolete
In Stock: 47000
Inquiry Now
HT34BRP
Littelfuse Inc
DIAC 32-36V 2A DO35
In Stock: 47000
Inquiry Now
HT35
Littelfuse Inc
DIAC 30-40V 2A DO35
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 11700
Inquiry Now
HT35
Littelfuse Inc
DIAC 30-40V 2A DO35
In Stock: 11700
Inquiry Now
HT35RP
Littelfuse Inc
DIAC 30-40V 2A DO35
Datasheet
Tape & Reel (TR)
Obsolete
Obsolete
In Stock: 26400
Inquiry Now
HT35RP
Littelfuse Inc
DIAC 30-40V 2A DO35
In Stock: 26400
Inquiry Now
HT36A
Littelfuse Inc
DIAC 32-40V 2A DO35
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 41100
Inquiry Now
HT36A
Littelfuse Inc
DIAC 32-40V 2A DO35
In Stock: 41100
Inquiry Now
HT36ARP
Littelfuse Inc
DIAC 32-40V 2A DO35
Datasheet
Tape & Reel (TR)
Obsolete
Obsolete
In Stock: 5800
Inquiry Now
HT36ARP
Littelfuse Inc
DIAC 32-40V 2A DO35
In Stock: 5800
Inquiry Now
HT36B
Littelfuse Inc
DIAC 34-38V 2A DO35
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 20500
Inquiry Now
HT36B
Littelfuse Inc
DIAC 34-38V 2A DO35
In Stock: 20500
Inquiry Now
HT36BRP
Littelfuse Inc
DIAC 34-38V 2A DO35
Datasheet
Tape & Reel (TR)
Obsolete
Obsolete
In Stock: 35200
Inquiry Now
HT36BRP
Littelfuse Inc
DIAC 34-38V 2A DO35
In Stock: 35200
Inquiry Now
HT40
Littelfuse Inc
DIAC 35-45V 2A DO35
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 49900
Inquiry Now
HT40
Littelfuse Inc
DIAC 35-45V 2A DO35
In Stock: 49900
Inquiry Now
<<
<
1
2
3
>
>>
Request for Quotation
×
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ