DB205
DB205
Active
Description:  DB 600V 2.0A Diodes Bridge Rec
Manufacturer:  Yangjie Technology
Datasheet:   DB205 Datasheet
History Price: $0.12300
In Stock: 38800
DB205 Specification
Specification
Part No
DB205
Category
Diodes - Bridge Rectifiers
Manufacturer
Yangjie Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
600 V
Current - Average Rectified (Io)
2 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 2 A
Current - Reverse Leakage @ Vr
10 μA @ 600 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
4-EDIP (0.321", 8.15mm)
Supplier Device Package
DB-1
DB205 Related Parts
DB205S
DB205S
Yangjie Technology
DBS 600V 2.0A Diodes Bridge Re
DB206S
DB206S
Yangjie Technology
DBS 800V 2.0A Diodes Bridge Re
DB206S
DB206S
Yangjie Technology
RECT BRIDGE 800V 2A DBS
DB207
DB207
Yangjie Technology
DB 1000V 2.0A Diodes Bridge Re
DB207
DB207
Yangjie Technology
RECT BRIDGE 1000V 2A DB
DB207S
DB207S
Yangjie Technology
DBS 1000V 2.0A Diodes Bridge R
DB207S
DB207S
Yangjie Technology
RECT BRIDGE 1000V 2A DBS
DB25-02
DB25-02
Diotec Semiconductor
3P Rect, 200V, 25A, 350A, 1.05V
DB25-04
DB25-04
Diotec Semiconductor
3P Rect, 400V, 25A, 350A, 1.05V
DB25-06
DB25-06
Diotec Semiconductor
3P Rect, 600V, 25A, 350A, 1.05V
DB25-08
DB25-08
Diotec Semiconductor
3P Rect, 800V, 25A, 350A, 1.05V
DB25-10
DB25-10
Diotec Semiconductor
3P Rect, 1000V, 25A, 350A, 1.05V
DB205 Compare Parts
  • DB205 vs DB25-16
  • DB205 vs DB25-14
  • DB205 vs DB25-12
  • DB205 vs DB25-10
  • DB205 vs DB25-08
  • DB205 vs DB25-06
  • DB205 vs DB25-04
  • DB205 vs DB25-02
  • DB205 vs DB207S
  • DB205 vs DB207S
  • DB205 vs DB207
  • DB205 vs DB207
  • DB205 vs DB206S
  • DB205 vs DB206S
  • DB205 vs DB205S
  • DB205 vs DB25-16
  • DB205 vs DB25-14
  • DB205 vs DB25-12
  • DB205 vs DB25-06
  • DB205 vs DB25-04
  • DB205 vs DB25-02
  • DB205 vs DB25-01
  • DB205 vs DB25-01
  • DB205 vs DB206
  • DB205 vs DB207S
  • DB205 vs DB207S
  • DB205 vs DB207S
  • DB205 vs DB207LS
  • DB205 vs DB206S
  • DB205 vs DB206
  • DB205 vs DB205S
  • DB205 vs DB204LS
  • DB205 vs DB203S
  • DB205 vs DB203LS
  • DB205 vs DB203
  • DB205 vs DB202S
  • DB205 vs DB202LS
  • DB205 vs DB202
  • DB205 vs DB201S
  • DB205 vs DB201LS
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund