Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Thyristors - DIACs, SIDACs
/ Diotec Semiconductor DB4
DB4
Active
Thyristors - DIACs, SIDACs
Description:
Diac, DO-35, 35V .. 45V, 2.0A
Manufacturer:
Diotec Semiconductor
Datasheet:
DB4 Datasheet
History Price: $0.18850
In Stock: 17200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DB4 Specification
Specification
Part No
DB4
Category
Thyristors - DIACs, SIDACs
Manufacturer
Diotec Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Breakover
35 ~ 45V
Current - Breakover
200 μA
Current - Hold (Ih) (Max)
-
Current - Peak Output
2 A
Operating Temperature
-50 ℃ ~ 100 ℃ (TJ)
Package / Case
DO-204AH, DO-35, Axial
Supplier Device Package
DO-35
DB4 PDF Datasheet
DB4 Datasheet
Click and Download: DB4 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 128 customer reviews from all over the world
Vanessa Torres
Spain
2026-03-12 09:28
Well packed, it performs its function.
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested