MM3Z10-AQ
MM3Z10-AQ
Active
Description:  DIODE ZENER 10V 300MW SOD323
Manufacturer:  Diotec Semiconductor
Datasheet:   MM3Z10-AQ Datasheet
History Price: $0.03610
In Stock: 34400
MM3Z10-AQ Specification
Specification
Part No
MM3Z10-AQ
Category
Diodes - Zener - Single
Manufacturer
Diotec Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
10 V
Tolerance
?%
Power - Max
300 mW
Impedance (Max) (Zzt)
20 Ohms
Current - Reverse Leakage @ Vr
100 nA @ 7 V
Voltage - Forward (Vf) (Max) @ If
1 V @ 10 mA
Operating Temperature
-50 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
SC-90, SOD-323F
Supplier Device Package
SOD-323
MM3Z10-AQ PDF Datasheet
MM3Z10-AQ Related Parts
MM3BZ27GW
MM3BZ27GW
Diotec Semiconductor
ZENER, SOD-323, 27V, 0.2W, 5%
MM3Z10B
MM3Z10B
Diotec Semiconductor
DIODE ZENER 10V 300MW SOD323
MM3Z10B
MM3Z10B
Diotec Semiconductor
ZENERDIODE,SOD-323,10V,0.3W,2%
MM3Z10VB
MM3Z10VB
onsemi
DIODE ZENER 10V 200MW SOD323F
MM3Z10VC
MM3Z10VC
onsemi
DIODE ZENER 10V 200MW SOD323F
MM3Z10VST1G
MM3Z10VST1G
onsemi
DIODE ZENER 10V 300MW SOD323
MM3Z10VT1
MM3Z10VT1
onsemi
DIODE ZENER 10V 200MW SOD-323
MM3Z10VT1G
MM3Z10VT1G
onsemi
DIODE ZENER 10V 300MW SOD323
MM3Z10VT1GX
MM3Z10VT1GX
Nexperia
VOLTAGE REGULATOR DIODES
MM3Z11VB
MM3Z11VB
onsemi
DIODE ZENER 11V 200MW SOD323F
MM3Z11VC
MM3Z11VC
onsemi
DIODE ZENER 11V 200MW SOD323F
MM3Z11VST1G
MM3Z11VST1G
onsemi
DIODE ZENER 11V 300MW SOD323
MM3Z10-AQ Compare Parts
  • MM3Z10-AQ vs MM3Z33B
  • MM3Z10-AQ vs MM3Z33B
  • MM3Z10-AQ vs MM3Z30VT1GX
  • MM3Z10-AQ vs MM3Z30VT1G
  • MM3Z10-AQ vs MM3Z30VST1G
  • MM3Z10-AQ vs MM3Z30VC
  • MM3Z10-AQ vs MM3Z30VB
  • MM3Z10-AQ vs MM3Z30B-AQ
  • MM3Z10-AQ vs MM3Z30B-AQ
  • MM3Z10-AQ vs MM3Z30-AQ
  • MM3Z10-AQ vs MM3Z30-AQ
  • MM3Z10-AQ vs MM3Z2V7T1GX
  • MM3Z10-AQ vs MM3Z2V7T1G
  • MM3Z10-AQ vs MM3Z2V7T1
  • MM3Z10-AQ vs MM3Z2V7ST1G
  • MM3Z10-AQ vs MM3Z2V7ST1
  • MM3Z10-AQ vs MM3Z2V7C
  • MM3Z10-AQ vs MM3Z2V7B
  • MM3Z10-AQ vs MM3Z2V7-AQ
  • MM3Z10-AQ vs MM3Z2V7-AQ
  • MM3Z10-AQ vs MM3Z2V4T1GX
  • MM3Z10-AQ vs MM3Z2V4T1G
  • MM3Z10-AQ vs MM3Z2V4T1
  • MM3Z10-AQ vs MM3Z2V4ST1G
  • MM3Z10-AQ vs MM3Z2V4ST1
  • MM3Z10-AQ vs MM3Z2V4C
  • MM3Z10-AQ vs MM3Z2V4B
  • MM3Z10-AQ vs MM3Z27VT3G
  • MM3Z10-AQ vs MM3Z27VT1GX
  • MM3Z10-AQ vs MM3Z27VT1G
  • MM3Z10-AQ vs MM3Z27VT1
  • MM3Z10-AQ vs MM3Z27VST1G
  • MM3Z10-AQ vs MM3Z27VC
  • MM3Z10-AQ vs MM3Z27VC
  • MM3Z10-AQ vs MM3Z27VB
  • MM3Z10-AQ vs MM3Z27B
  • MM3Z10-AQ vs MM3Z27B
  • MM3Z10-AQ vs MM3Z27-AQ
  • MM3Z10-AQ vs MM3Z27-AQ
  • MM3Z10-AQ vs MM3Z16VT1G
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you