MM3Z11VC
MM3Z11VC
Active
Description:  DIODE ZENER 11V 200MW SOD323F
Manufacturer:  onsemi
Datasheet:   MM3Z11VC Datasheet
History Price: $0.22000
In Stock: 30400
MM3Z11VC Specification
Specification
Part No
MM3Z11VC
Category
Diodes - Zener - Single
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
11 V
Tolerance
?%
Power - Max
200 mW
Impedance (Max) (Zzt)
18 Ohms
Current - Reverse Leakage @ Vr
900 nA @ 8 V
Voltage - Forward (Vf) (Max) @ If
1 V @ 10 mA
Operating Temperature
-65 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Package / Case
SC-90, SOD-323F
Supplier Device Package
SOD-323F
MM3Z11VC PDF Datasheet
MM3Z11VC Related Parts
MM3BZ27GW
MM3BZ27GW
Diotec Semiconductor
ZENER, SOD-323, 27V, 0.2W, 5%
MM3Z10-AQ
MM3Z10-AQ
Diotec Semiconductor
DIODE ZENER 10V 300MW SOD323
MM3Z10-AQ
MM3Z10-AQ
Diotec Semiconductor
ZENERDIODE,SOD-323,10V,0.3W,5%
MM3Z10B
MM3Z10B
Diotec Semiconductor
DIODE ZENER 10V 300MW SOD323
MM3Z10B
MM3Z10B
Diotec Semiconductor
ZENERDIODE,SOD-323,10V,0.3W,2%
MM3Z10VB
MM3Z10VB
onsemi
DIODE ZENER 10V 200MW SOD323F
MM3Z10VC
MM3Z10VC
onsemi
DIODE ZENER 10V 200MW SOD323F
MM3Z10VST1G
MM3Z10VST1G
onsemi
DIODE ZENER 10V 300MW SOD323
MM3Z10VT1
MM3Z10VT1
onsemi
DIODE ZENER 10V 200MW SOD-323
MM3Z10VT1G
MM3Z10VT1G
onsemi
DIODE ZENER 10V 300MW SOD323
MM3Z10VT1GX
MM3Z10VT1GX
Nexperia
VOLTAGE REGULATOR DIODES
MM3Z11VB
MM3Z11VB
onsemi
DIODE ZENER 11V 200MW SOD323F
MM3Z11VC Compare Parts
  • MM3Z11VC vs MM3Z33B
  • MM3Z11VC vs MM3Z33B
  • MM3Z11VC vs MM3Z30VT1GX
  • MM3Z11VC vs MM3Z30VT1G
  • MM3Z11VC vs MM3Z30VST1G
  • MM3Z11VC vs MM3Z30VC
  • MM3Z11VC vs MM3Z30VB
  • MM3Z11VC vs MM3Z30B-AQ
  • MM3Z11VC vs MM3Z30B-AQ
  • MM3Z11VC vs MM3Z30-AQ
  • MM3Z11VC vs MM3Z30-AQ
  • MM3Z11VC vs MM3Z2V7T1GX
  • MM3Z11VC vs MM3Z2V7T1G
  • MM3Z11VC vs MM3Z2V7T1
  • MM3Z11VC vs MM3Z2V7ST1G
  • MM3Z11VC vs MM3Z2V7ST1
  • MM3Z11VC vs MM3Z2V7C
  • MM3Z11VC vs MM3Z2V7B
  • MM3Z11VC vs MM3Z2V7-AQ
  • MM3Z11VC vs MM3Z2V7-AQ
  • MM3Z11VC vs MM3Z2V4T1GX
  • MM3Z11VC vs MM3Z2V4T1G
  • MM3Z11VC vs MM3Z2V4T1
  • MM3Z11VC vs MM3Z2V4ST1G
  • MM3Z11VC vs MM3Z2V4ST1
  • MM3Z11VC vs MM3Z2V4C
  • MM3Z11VC vs MM3Z2V4B
  • MM3Z11VC vs MM3Z27VT3G
  • MM3Z11VC vs MM3Z27VT1GX
  • MM3Z11VC vs MM3Z27VT1G
  • MM3Z11VC vs MM3Z27VT1
  • MM3Z11VC vs MM3Z27VST1G
  • MM3Z11VC vs MM3Z27VC
  • MM3Z11VC vs MM3Z27VC
  • MM3Z11VC vs MM3Z27VB
  • MM3Z11VC vs MM3Z27B
  • MM3Z11VC vs MM3Z27B
  • MM3Z11VC vs MM3Z27-AQ
  • MM3Z11VC vs MM3Z27-AQ
  • MM3Z11VC vs MM3Z16VT1G
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you