MSRTA20060AD
MSRTA20060AD
Active
Description:  DIODE GEN PURP 600V 200A 3 TOWER
Manufacturer:  GeneSiC Semiconductor
History Price: $91.74556
In Stock: 46800
MSRTA20060AD Specification
Specification
Part No
MSRTA20060AD
Category
Diodes - Rectifiers - Arrays
Manufacturer
GeneSiC Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Configuration
1 Pair Series Connection
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
600 V
Current - Average Rectified (Io) (per Diode)
200A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 200 A
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
10 μA @ 600 V
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
Mounting Type
Chassis Mount
Package / Case
Three Tower
Supplier Device Package
Three Tower
MSRTA20060AD Related Parts
MSRD620CT
MSRD620CT
onsemi
DIODE ARRAY GP 200V 3A DPAK
MSRD620CTG
MSRD620CTG
onsemi
DIODE ARRAY GP 200V 3A DPAK
MSRD620CTRG
MSRD620CTRG
onsemi
DIODE ARRAY GP 200V 3A DPAK
MSRD620CTT4G
MSRD620CTT4G
onsemi
DIODE ARRAY GP 200V 3A DPAK
MSRD620CTT4RG
MSRD620CTT4RG
onsemi
DIODE ARRAY GP 200V 3A DPAK
MSRT100100AD
MSRT100100AD
GeneSiC Semiconductor
DIODE GEN 1KV 100A 3 TOWER
MSRT100120AD
MSRT100120AD
GeneSiC Semiconductor
DIODE GEN 1.2KV 100A 3 TOWER
MSRT100140AD
MSRT100140AD
GeneSiC Semiconductor
DIODE GEN 1.4KV 100A 3 TOWER
MSRT100160AD
MSRT100160AD
GeneSiC Semiconductor
DIODE GEN 1.6KV 100A 3 TOWER
MSRT10060AD
MSRT10060AD
GeneSiC Semiconductor
DIODE GEN PURP 600V 100A 3 TOWER
MSRT10080AD
MSRT10080AD
GeneSiC Semiconductor
DIODE GEN PURP 800V 100A 3 TOWER
MSRT150100A
MSRT150100A
GeneSiC Semiconductor
DIODE MODULE 1KV 150A 3TOWER
MSRTA20060AD Compare Parts
  • MSRTA20060AD vs MSRD620CTT4G
  • MSRTA20060AD vs MSRD620CTRG
  • MSRTA20060AD vs MSRD620CTG
  • MSRTA20060AD vs MSRD620CT
  • MSRTA20060AD vs MSRTA60080A
  • MSRTA20060AD vs MSRTA60060A
  • MSRTA20060AD vs MSRTA6001R
  • MSRTA20060AD vs MSRTA600140A
  • MSRTA20060AD vs MSRTA600120A
  • MSRTA20060AD vs MSRTA600100A
  • MSRTA20060AD vs MSRTA6001
  • MSRTA20060AD vs MSRTA50080A
  • MSRTA20060AD vs MSRTA50060A
  • MSRTA20060AD vs MSRTA500160A
  • MSRTA20060AD vs MSRTA500140A
  • MSRTA20060AD vs MSRTA500120A
  • MSRTA20060AD vs MSRTA500100A
  • MSRTA20060AD vs MSRTA40080A
  • MSRTA20060AD vs MSRTA40060A
  • MSRTA20060AD vs MSRTA400160A
  • MSRTA20060AD vs MSRTA400140A
  • MSRTA20060AD vs MSRTA400120A
  • MSRTA20060AD vs MSRTA400100A
  • MSRTA20060AD vs MSRTA30080AD
  • MSRTA20060AD vs MSRTA30080A
  • MSRTA20060AD vs MSRTA30060AD
  • MSRTA20060AD vs MSRTA30060A
  • MSRTA20060AD vs MSRTA300160AD
  • MSRTA20060AD vs MSRTA300140AD
  • MSRTA20060AD vs MSRTA300120AD
  • MSRTA20060AD vs MSRTA300100AD
  • MSRTA20060AD vs MSRTA20080AD
  • MSRTA20060AD vs MSRTA200160AD
  • MSRTA20060AD vs MSRTA200140AD
  • MSRTA20060AD vs MSRTA200120AD
  • MSRTA20060AD vs MSRTA200100AD
  • MSRTA20060AD vs MSRT25080A
  • MSRTA20060AD vs MSRT25060A
  • MSRTA20060AD vs MSRT250160A
  • MSRTA20060AD vs MSRT250140A
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé