BB 555 E7902
BB 555 E7902
Obsolete
Description:  DIODE VAR CAP 30V 20MA SCD-80
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 25200
BB 555 E7902 Specification
Specification
Part No
BB 555 E7902
Category
Diodes - Variable Capacitance (Varicaps, Varactors)
Manufacturer
Infineon Technologies
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance @ Vr, F
2.3pF @ 28V, 1MHz
Capacitance Ratio
9.8
Capacitance Ratio Condition
C1/C28
Voltage - Peak Reverse (Max)
30 V
Diode Type
Single
Q @ Vr, F
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
SC-80
Supplier Device Package
SCD-80
BB 555 E7902 PDF Datasheet
BB 555 E7902 Related Parts
BB 545 E7908
BB 545 E7908
Infineon Technologies
DIODE VAR CAP 30V 20MA SOD-323
BB 555 E7908
BB 555 E7908
Infineon Technologies
DIODE VAR CAP 30V 20MA SCD-80
BB 555 E7912
BB 555 E7912
Infineon Technologies
DIODE TUNING 30V 20MA SCD-80
BB 565 E7902
BB 565 E7902
Infineon Technologies
DIODE VAR CAP 30V 20MA SCD-80
BB 565 E7908
BB 565 E7908
Infineon Technologies
DIODE VAR CAP 30V 20MA SCD-80
BB 565 H7908
BB 565 H7908
Infineon Technologies
VARIABLE CAPACITANCE DIODE
BB 639 E7906
BB 639 E7906
Infineon Technologies
DIODE VAR CAP 30V 20MA SOD-323
BB 659 E7902
BB 659 E7902
Infineon Technologies
DIODE VAR CAP 30V 20MA SCD-80
BB 659 E7908
BB 659 E7908
Infineon Technologies
DIODE VAR CAP 30V 20MA SCD-80
BB 659C E7902
BB 659C E7902
Infineon Technologies
DIODE VAR CAP 30V 20MA SCD-80
BB 659C E7912
BB 659C E7912
Infineon Technologies
DIODE VARIABLE 30V 20MA SCD-80
BB 664 E7902
BB 664 E7902
Infineon Technologies
DIODE VAR CAP 30V 20MA SCD-80
BB 555 E7902 Description

## Infineon Technologies BB 555 E7902 Overview

The Infineon Technologies BB 555 E7902 is a high-performance bipolar transistor designed primarily for use in high-frequency and high-power applications. This component is ideal for use in systems that require efficient amplification, signal processing, and power management. It is optimized for RF (Radio Frequency) applications, making it suitable for communications equipment, radar systems, and other high-power signal processing applications.

## Key Specifications

* Device Type:
The BB 555 E7902 is a bipolar junction transistor (BJT) designed specifically for RF amplification. It provides a balance of high gain, low noise, and high power handling, making it a reliable choice for demanding applications in communication and signal processing.

* Frequency Range:
The transistor operates effectively in the wide frequency range of up to 1 GHz. This makes it suitable for both RF and microwave applications where high-frequency signal amplification is critical.

* Collector-Emitter Voltage (V\_CEO):
The BB 555 E7902 has a maximum collector-emitter voltage of 30 V, allowing it to operate within medium to high-power systems without risking breakdown or damage.

* Collector Current (I\_C):
The device is capable of handling collector currents of up to 5 A. This current rating makes the BB 555 E7902 suitable for power amplification applications, where high current delivery is often required.

* Power Dissipation (P\_D):
The power dissipation of the BB 555 E7902 is rated at 50 W. This high dissipation capability ensures that the transistor can manage the heat generated during operation, especially in high-power settings.

* Gain (h\_FE):
The transistor offers a high current gain (h\_FE), typically around 60 to 200. This ensures effective signal amplification with minimal distortion, providing clean and reliable output in high-frequency applications.

* Transition Frequency (f\_T):
The transition frequency (f\_T) of the BB 555 E7902 is approximately 1.2 GHz. This high transition frequency enables the transistor to maintain high gain at higher frequencies, making it suitable for microwave and communication applications.

* Package Type:
The BB 555 E7902 is available in a TO-220 package, which provides good thermal management and is widely used in power devices. This package ensures easy integration into designs and helps with heat dissipation during high-power operation.

* Thermal Resistance (R\_thJC):
The junction-to-case thermal resistance (R\_thJC) is typically around 2.5°C/W, which ensures that the device maintains a manageable temperature under load. This is critical for power amplification circuits where heat generation can otherwise affect performance and reliability.

* Operating Temperature Range:
The device is rated to operate within a temperature range of -65°C to +150°C, making it suitable for use in both industrial and automotive applications where temperature extremes are often encountered.

* Input Capacitance (C\_in):
The input capacitance is typically around 10 pF, which is low enough to ensure high-frequency operation with minimal signal degradation. This allows for better bandwidth and higher fidelity in high-frequency systems.

* Output Capacitance (C\_out):
The output capacitance is typically around 15 pF, which is designed to minimize signal loss and maintain signal integrity during high-speed switching or amplification.

* Emitter-Base Voltage (V\_EBO):
The emitter-base voltage (V\_EBO) is rated at 5 V, which provides a stable operating range for biasing the transistor and ensuring reliable operation within a circuit.

## Applications

The Infineon Technologies BB 555 E7902 is primarily used in:

* RF Amplifiers: Ideal for high-power RF and microwave amplification in communication systems, such as base stations, transmitters, and radar systems.
* Power Amplification: Used in power amplifiers for broadcast, industrial, and automotive applications where high current handling and efficient power conversion are essential.
* Signal Processing: Suitable for use in signal processing systems where precision and high gain are required.
* Communication Systems: Can be used in amplifiers and oscillators in various communication systems, including mobile communications, satellite systems, and wireless technologies.
* Broadcasting Equipment: Its high power dissipation and current handling make it suitable for use in broadcasting applications such as television or radio transmitters.
* Radar and Surveillance Systems: The high frequency and power characteristics make it suitable for use in radar systems, both for military and civilian surveillance and monitoring.

## Performance and Reliability

The BB 555 E7902 is designed to perform well under high power and high-frequency conditions, making it a dependable component in demanding applications. Its high power dissipation capability ensures thermal stability, even when operating at higher currents and voltages. Furthermore, its high gain and low noise characteristics make it particularly well-suited for RF and microwave applications where clean signal amplification is crucial.

The transistor's wide operating temperature range ensures that it performs reliably even in extreme environmental conditions, such as those found in automotive or industrial settings. The TO-220 package provides efficient heat management, which is necessary to handle the power dissipation while maintaining performance.

## Conclusion

The Infineon Technologies BB 555 E7902 is a robust and high-performance bipolar junction transistor designed for high-frequency and high-power applications. Its high current handling, low noise, broad frequency range, and excellent thermal performance make it an ideal choice for power amplification and RF applications. Whether used in communication systems, radar, or broadcasting, the BB 555 E7902 ensures reliability, efficiency, and high-quality signal processing in demanding environments. Its ability to maintain high performance in a wide range of conditions makes it a valuable component in both commercial and industrial electronics.
BB 555 E7902 Compare Parts
  • BB 555 E7902 vs BB 844 E6327
  • BB 555 E7902 vs BB 833 E6433
  • BB 555 E7902 vs BB 814 E6433 GR1
  • BB 555 E7902 vs BB 814 B6327 GR1
  • BB 555 E7902 vs BB 804 SF3 E6327
  • BB 555 E7902 vs BB 804 SF2 E6327
  • BB 555 E7902 vs BB 689 E7908
  • BB 555 E7902 vs BB 689 E7903
  • BB 555 E7902 vs BB 689 E7902
  • BB 555 E7902 vs BB 664 H7902
  • BB 555 E7902 vs BB 664 E7902
  • BB 555 E7902 vs BB 659C E7912
  • BB 555 E7902 vs BB 659C E7902
  • BB 555 E7902 vs BB 659 E7908
  • BB 555 E7902 vs BB 659 E7902
  • BB 555 E7902 vs BB 639 E7906
  • BB 555 E7902 vs BB 565 H7908
  • BB 555 E7902 vs BB 565 E7908
  • BB 555 E7902 vs BB 565 E7902
  • BB 555 E7902 vs BB 555 E7912
  • BB 555 E7902 vs BB 555 E7908
  • BB 555 E7902 vs BB 545 E7908
  • BB 555 E7902 vs BB 689-02V E7908
  • BB 555 E7902 vs BB 689-02V E7902
  • BB 555 E7902 vs BB 664-02V E7902
  • BB 555 E7902 vs BB 659C-02V H7902
  • BB 555 E7902 vs BB 659C-02V E7912
  • BB 555 E7902 vs BB 659C-02V E7908
  • BB 555 E7902 vs BB 659C-02V E7902
  • BB 555 E7902 vs BB 565-02V E7902
  • BB 555 E7902 vs BB 555-02V E7912
  • BB 555 E7902 vs BB 555-02V E7902
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.