BB 664 E7902
BB 664 E7902
Obsolete
Description:  DIODE VAR CAP 30V 20MA SCD-80
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 20400
BB 664 E7902 Specification
Specification
Part No
BB 664 E7902
Category
Diodes - Variable Capacitance (Varicaps, Varactors)
Manufacturer
Infineon Technologies
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance @ Vr, F
2.75pF @ 28V, 1MHz
Capacitance Ratio
17.8
Capacitance Ratio Condition
C1/C28
Voltage - Peak Reverse (Max)
30 V
Diode Type
Single
Q @ Vr, F
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
SC-80
Supplier Device Package
SCD-80
BB 664 E7902 PDF Datasheet
BB 664 E7902 Related Parts
BB 545 E7908
BB 545 E7908
Infineon Technologies
DIODE VAR CAP 30V 20MA SOD-323
BB 555 E7902
BB 555 E7902
Infineon Technologies
DIODE VAR CAP 30V 20MA SCD-80
BB 555 E7908
BB 555 E7908
Infineon Technologies
DIODE VAR CAP 30V 20MA SCD-80
BB 555 E7912
BB 555 E7912
Infineon Technologies
DIODE TUNING 30V 20MA SCD-80
BB 565 E7902
BB 565 E7902
Infineon Technologies
DIODE VAR CAP 30V 20MA SCD-80
BB 565 E7908
BB 565 E7908
Infineon Technologies
DIODE VAR CAP 30V 20MA SCD-80
BB 565 H7908
BB 565 H7908
Infineon Technologies
VARIABLE CAPACITANCE DIODE
BB 639 E7906
BB 639 E7906
Infineon Technologies
DIODE VAR CAP 30V 20MA SOD-323
BB 659 E7902
BB 659 E7902
Infineon Technologies
DIODE VAR CAP 30V 20MA SCD-80
BB 659 E7908
BB 659 E7908
Infineon Technologies
DIODE VAR CAP 30V 20MA SCD-80
BB 659C E7902
BB 659C E7902
Infineon Technologies
DIODE VAR CAP 30V 20MA SCD-80
BB 659C E7912
BB 659C E7912
Infineon Technologies
DIODE VARIABLE 30V 20MA SCD-80
BB 664 E7902 Compare Parts
  • BB 664 E7902 vs BB 844 E6327
  • BB 664 E7902 vs BB 833 E6433
  • BB 664 E7902 vs BB 814 E6433 GR1
  • BB 664 E7902 vs BB 814 B6327 GR1
  • BB 664 E7902 vs BB 804 SF3 E6327
  • BB 664 E7902 vs BB 804 SF2 E6327
  • BB 664 E7902 vs BB 689 E7908
  • BB 664 E7902 vs BB 689 E7903
  • BB 664 E7902 vs BB 689 E7902
  • BB 664 E7902 vs BB 664 H7902
  • BB 664 E7902 vs BB 659C E7912
  • BB 664 E7902 vs BB 659C E7902
  • BB 664 E7902 vs BB 659 E7908
  • BB 664 E7902 vs BB 659 E7902
  • BB 664 E7902 vs BB 639 E7906
  • BB 664 E7902 vs BB 565 H7908
  • BB 664 E7902 vs BB 565 E7908
  • BB 664 E7902 vs BB 565 E7902
  • BB 664 E7902 vs BB 555 E7912
  • BB 664 E7902 vs BB 555 E7908
  • BB 664 E7902 vs BB 555 E7902
  • BB 664 E7902 vs BB 545 E7908
  • BB 664 E7902 vs BB 689-02V E7908
  • BB 664 E7902 vs BB 689-02V E7902
  • BB 664 E7902 vs BB 664-02V E7902
  • BB 664 E7902 vs BB 659C-02V H7902
  • BB 664 E7902 vs BB 659C-02V E7912
  • BB 664 E7902 vs BB 659C-02V E7908
  • BB 664 E7902 vs BB 659C-02V E7902
  • BB 664 E7902 vs BB 565-02V E7902
  • BB 664 E7902 vs BB 555-02V E7912
  • BB 664 E7902 vs BB 555-02V E7902
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.