DSTF2060C
DSTF2060C
Active
Description:  DIODE ARRAY SCHOTTKY 60V TO220AB
Manufacturer:  Littelfuse Inc
Datasheet:   DSTF2060C Datasheet
History Price: $0.71357
In Stock: 22400
DSTF2060C Specification
Specification
Part No
DSTF2060C
Category
Diodes - Rectifiers - Arrays
Manufacturer
Littelfuse Inc
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Configuration
1 Pair Common Cathode
Diode Type
Schottky
Voltage - DC Reverse (Vr) (Max)
60 V
Current - Average Rectified (Io) (per Diode)
10A
Voltage - Forward (Vf) (Max) @ If
650 mV @ 10 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
850 μA @ 60 V
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3 Full Pack, Isolated Tab
Supplier Device Package
ITO-220AB
DSTF2060C PDF Datasheet
DSTF2060C Related Parts
DST20100C
DST20100C
Littelfuse Inc
DIODE ARRAY SCHOTKY 100V TO220AB
DST20150C
DST20150C
Littelfuse Inc
DIODE ARRAY SCHOTKY 150V TO220AB
DST2045C
DST2045C
Littelfuse Inc
DIODE ARRAY SCHOTTKY 45V TO220AB
DST2060C
DST2060C
Littelfuse Inc
DIODE ARRAY SCHOTTKY 60V TO220AB
DST2080C
DST2080C
Littelfuse Inc
DIODE ARRAY SCHOTTKY 80V TO220AB
DST30100C
DST30100C
Littelfuse Inc
DIODE ARRAY SCHOTKY 100V TO220AB
DST3060LC
DST3060LC
Littelfuse Inc
DIODE ARRAY SCHOTTKY 60V TO220AB
DST3080C
DST3080C
Littelfuse Inc
DIODE ARRAY SCHOTTKY 80V TO220AB
DST40100C
DST40100C
Littelfuse Inc
DIODE ARRAY SCHOTKY 100V TO220AB
DSTB2045C
DSTB2045C
Littelfuse Inc
DIODE ARRAY SCHOTTKY 45V TO-263
DSTB30200C
DSTB30200C
Littelfuse Inc
DIODE ARRAY SCHOTTKY 200V TO-263
DSTB60100C
DSTB60100C
Littelfuse Inc
DIODE ARRAY SCHOTTKY 100V TO-263
DSTF2060C Compare Parts
  • DSTF2060C vs DSTF40100C
  • DSTF2060C vs DSTF3045C
  • DSTF2060C vs DSTF30120CR
  • DSTF2060C vs DSTF30100C
  • DSTF2060C vs DSTF2080C
  • DSTF2060C vs DSTF2045C
  • DSTF2060C vs DSTF20150CR
  • DSTF2060C vs DSTF20120CR
  • DSTF2060C vs DSTF20120C
  • DSTF2060C vs DSTF20100C
  • DSTF2060C vs DSTB60100C
  • DSTF2060C vs DSTB30200C
  • DSTF2060C vs DSTB2045C
  • DSTF2060C vs DST40100C
  • DSTF2060C vs DST3080C
  • DSTF2060C vs DST3060LC
  • DSTF2060C vs DST30100C
  • DSTF2060C vs DST2080C
  • DSTF2060C vs DST2060C
  • DSTF2060C vs DST2045C
  • DSTF2060C vs DST20150C
  • DSTF2060C vs DST20100C
  • DSTF2060C vs DSTF4060C
  • DSTF2060C vs DSTF4050C
  • DSTF2060C vs DSTF4045C
  • DSTF2060C vs DSTF40150C
  • DSTF2060C vs DSTF40120C
  • DSTF2060C vs DSTF3080C
  • DSTF2060C vs DSTF3060CR
  • DSTF2060C vs DSTF3060C
  • DSTF2060C vs DSTF30150C
  • DSTF2060C vs DSTF30120C
  • DSTF2060C vs DSTF2050C
  • DSTF2060C vs DSTF10200C
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.