ES1G
ES1G
Active
Description:  DIODE GEN PURP 400V 1A DO214AC
Manufacturer:  onsemi
Datasheet:   ES1G Datasheet
History Price: $0.50000
In Stock: 27600
ES1G Specification
Specification
Part No
ES1G
Category
Diodes - Rectifiers - Single
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
400 V
Current - Average Rectified (Io)
1A
Voltage - Forward (Vf) (Max) @ If
1.3 V @ 1 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
35 ns
Current - Reverse Leakage @ Vr
5 μA @ 400 V
Capacitance @ Vr, F
10pF @ 4V, 1MHz
Mounting Type
Surface Mount
Package / Case
DO-214AC, SMA
Supplier Device Package
DO-214AC (SMA)
Operating Temperature - Junction
150 ℃ (Max)
ES1G PDF Datasheet
ES1G Related Parts
ES1001FL_R1_00001
ES1001FL_R1_00001
Panjit International
DIODE GEN PURP 100V 1A SOD123FL
ES1002FL_R1_00001
ES1002FL_R1_00001
Panjit International
DIODE GEN PURP 200V 1A SOD123FL
ES1004FL_R1_00001
ES1004FL_R1_00001
Panjit International
DIODE GEN PURP 400V 1A SOD123FL
ES1006FL_R1_00001
ES1006FL_R1_00001
Panjit International
DIODE GEN PURP 600V 1A SOD123FL
ES15DLW
ES15DLW
Taiwan Semiconductor
DIODE GEN PURP 200V 1.5A SOD123W
ES15DLW RVG
ES15DLW RVG
Taiwan Semiconductor
DIODE GEN PURP 200V 1.5A SOD123W
ES15DLWH
ES15DLWH
Taiwan Semiconductor
DIODE GEN PURP 200V 1.5A SOD123W
ES15DLWH
ES15DLWH
Taiwan Semiconductor
DIODE GEN PURP 200V 1.5A SOD123W
ES15GLW
ES15GLW
Taiwan Semiconductor
DIODE GEN PURP 400V 1.5A SOD123W
ES15GLW RVG
ES15GLW RVG
Taiwan Semiconductor
DIODE GEN PURP 400V 1.5A SOD123W
ES15GLWH
ES15GLWH
Taiwan Semiconductor
DIODE GEN PURP 400V 1.5A SOD123W
ES15GLWHRVG
ES15GLWHRVG
Taiwan Semiconductor
DIODE GEN PURP 400V 1.5A SOD123W
ES1G Description
Product Overview
The Fairchild Semiconductor ES1G is a high-speed silicon rectifier diode designed for general-purpose switching and rectification applications. It is particularly suited for use in low voltage, high-speed switching circuits due to its fast recovery time and low forward voltage drop. The device is widely used in power supplies, voltage clamping, freewheeling diodes, and polarity protection circuits.

Device Structure and Configuration
The ES1G is a single diode packaged in the popular DO-41 axial lead format. It provides a simple, robust solution for rectification needs in compact designs.

* Device Type: Single diode
* Package Type: DO-41 axial lead
* Polarity: Standard diode with anode and cathode terminals

Electrical Characteristics
The ES1G offers excellent performance characteristics for fast switching and low forward conduction losses, making it ideal for efficient power conversion and signal protection.

* Maximum Repetitive Peak Reverse Voltage (VRRM): 50 V
* Maximum RMS Voltage (VRMS): 35 V
* Maximum DC Blocking Voltage (VDC): 50 V
* Forward Continuous Current (IF): 1 A (average forward current)
* Non-Repetitive Peak Forward Surge Current (IFSM): 30 A (8.3 ms single half sine-wave)
* Forward Voltage Drop (VF):
– Typical 1.1 V at IF = 1 A
– Maximum 1.25 V at IF = 1 A
* Reverse Current (IR):
– Typical 25 µA at VR = 25 V
– Maximum 100 µA at VR = 25 V and TA = 25°C

Switching and Recovery Characteristics
The diode features fast recovery time suitable for high-speed switching applications, minimizing switching losses and electromagnetic interference.

* Reverse Recovery Time (trr): 35 ns typical
* Junction Capacitance (Cj): 20 pF typical at VR = 4 V, f = 1 MHz

Thermal and Power Ratings
The ES1G is rated for operation over a wide temperature range with moderate power dissipation capabilities, making it versatile for a variety of environments.

* Operating Junction Temperature (TJ): –65°C to +150°C
* Storage Temperature (Tstg): –65°C to +150°C
* Power Dissipation (PD): 3 W (at TA = 75°C)
* Thermal Resistance, Junction-to-Ambient (RθJA): Approximately 75°C/W (free air)

Mechanical and Packaging Details
The DO-41 package provides robust mechanical protection and compatibility with through-hole mounting on printed circuit boards, supporting manual and automated assembly processes.

* Package Dimensions: Typical DO-41 (approx. 4.5 mm diameter, 25 mm length including leads)
* Lead Material: Tin-plated copper
* Mounting Type: Through-hole
* Marking: Standard diode marking with part number

Applications
The ES1G diode is widely used in various electronic systems requiring efficient, high-speed switching and rectification.

* Switching power supplies
* Voltage clamping and protection circuits
* Freewheeling diode in motor control and relay circuits
* Reverse polarity protection
* High-frequency rectification in communication devices

Reliability and Compliance
The device meets industry-standard reliability and quality benchmarks for commercial and industrial applications.

* ESD Protection: Meets typical industry standards
* RoHS Compliance: Yes (lead-free and halogen-free versions available)

Summary of Key Specifications

* Maximum Repetitive Peak Reverse Voltage (VRRM): 50 V
* Maximum Forward Current (IF): 1 A continuous
* Forward Voltage Drop (VF): 1.1 V typical at 1 A
* Reverse Recovery Time (trr): 35 ns typical
* Power Dissipation: 3 W
* Package: DO-41 axial lead
* Operating Temperature Range: –65°C to +150°C

The Fairchild Semiconductor ES1G diode offers a reliable, cost-effective solution for fast switching and rectification in low voltage power electronics. Its balance of fast recovery, low forward voltage, and robust package design makes it suitable for a wide array of commercial and industrial applications where efficiency and durability are essential.
ES1G Compare Parts
  • ES1G vs ES1PDHM3/84A
  • ES1G vs ES1PDHE3/85A
  • ES1G vs ES1PD-M3/85A
  • ES1G vs ES1PD-M3/84A
  • ES1G vs ES1PD-E3/85A
  • ES1G vs ES1PCHM3/85A
  • ES1G vs ES1PCHM3/84A
  • ES1G vs ES1PCHE3/85A
  • ES1G vs ES1PCHE3/84A
  • ES1G vs ES1PC-M3/85A
  • ES1G vs ES1PC-M3/84A
  • ES1G vs ES1PC-E3/85A
  • ES1G vs ES1PBHM3/85A
  • ES1G vs ES1PBHM3/84A
  • ES1G vs ES1PBHE3/85A
  • ES1G vs ES1PBHE3/84A
  • ES1G vs ES1PB-M3/85A
  • ES1G vs ES1PB-M3/84A
  • ES1G vs ES1PB-E3/85A
  • ES1G vs ES1PAHE3/85A
  • ES1G vs ES1PAHE3/84A
  • ES1G vs ES1PA-M3/84A
  • ES1G vs ES1PA-E3/85A
  • ES1G vs ES1ME-TP
  • ES1G vs ES1M-TP
  • ES1G vs ES1M
  • ES1G vs ES1LJHR3G
  • ES1G vs ES1LJH
  • ES1G vs ES1LJ R3G
  • ES1G vs ES1LJ
  • ES1G vs ES1LGHR3G
  • ES1G vs ES1LGH
  • ES1G vs ES1LG R3G
  • ES1G vs ES1LG
  • ES1G vs ES1LDHR3G
  • ES1G vs ES1LDH
  • ES1G vs ES1LD R3G
  • ES1G vs ES1LD
  • ES1G vs ES1KE-TP
  • ES1G vs ES1KB
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.