ES15GLWH
ES15GLWH
Active
Description:  DIODE GEN PURP 400V 1.5A SOD123W
Manufacturer:  Taiwan Semiconductor
Datasheet:   ES15GLWH Datasheet
History Price: $0.12824
In Stock: 1200
ES15GLWH Specification
Specification
Part No
ES15GLWH
Category
Diodes - Rectifiers - Single
Manufacturer
Taiwan Semiconductor
Series
Automotive, AEC-Q101
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
400 V
Current - Average Rectified (Io)
1.5A
Voltage - Forward (Vf) (Max) @ If
1.3 V @ 1.5 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
35 ns
Current - Reverse Leakage @ Vr
1 μA @ 400 V
Capacitance @ Vr, F
21pF @ 4V, 1MHz
Mounting Type
Surface Mount
Package / Case
SOD-123W
Supplier Device Package
SOD-123W
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
ES15GLWH PDF Datasheet
ES15GLWH Related Parts
ES1001FL_R1_00001
ES1001FL_R1_00001
Panjit International
DIODE GEN PURP 100V 1A SOD123FL
ES1002FL_R1_00001
ES1002FL_R1_00001
Panjit International
DIODE GEN PURP 200V 1A SOD123FL
ES1004FL_R1_00001
ES1004FL_R1_00001
Panjit International
DIODE GEN PURP 400V 1A SOD123FL
ES1006FL_R1_00001
ES1006FL_R1_00001
Panjit International
DIODE GEN PURP 600V 1A SOD123FL
ES15DLW
ES15DLW
Taiwan Semiconductor
DIODE GEN PURP 200V 1.5A SOD123W
ES15DLW RVG
ES15DLW RVG
Taiwan Semiconductor
DIODE GEN PURP 200V 1.5A SOD123W
ES15DLWH
ES15DLWH
Taiwan Semiconductor
DIODE GEN PURP 200V 1.5A SOD123W
ES15DLWH
ES15DLWH
Taiwan Semiconductor
DIODE GEN PURP 200V 1.5A SOD123W
ES15GLW
ES15GLW
Taiwan Semiconductor
DIODE GEN PURP 400V 1.5A SOD123W
ES15GLW RVG
ES15GLW RVG
Taiwan Semiconductor
DIODE GEN PURP 400V 1.5A SOD123W
ES15GLWHRVG
ES15GLWHRVG
Taiwan Semiconductor
DIODE GEN PURP 400V 1.5A SOD123W
ES15JLW
ES15JLW
Taiwan Semiconductor
DIODE GEN PURP 600V 1.5A SOD123W
ES15GLWH Description
The Taiwan Semiconductor ES15GLWH is a high-performance Schottky barrier rectifier designed for various applications, including power management, power supply circuits, and other electronic devices requiring efficient rectification. Below is a detailed introduction to the ES15GLWH, including its specifications and parameters.

## Overview

The ES15GLWH is part of Taiwan Semiconductor's series of Schottky diodes, which are known for their low forward voltage drop and fast switching capabilities. This makes them ideal for applications where efficiency and speed are critical. The ES15GLWH is particularly suited for use in power supplies, converters, and other circuits where low power loss is essential.

## Key Specifications

1. Maximum Repetitive Reverse Voltage (V_RRM):
- The ES15GLWH has a maximum repetitive reverse voltage rating of 15V. This means it can withstand reverse voltages up to this level without breaking down.

2. Average Forward Current (I_F):
- The diode can handle an average forward current of up to 1A. This rating indicates the maximum continuous current the diode can conduct in the forward direction without overheating.

3. Peak Forward Surge Current (I_FSM):
- The peak forward surge current is rated at 30A. This parameter indicates the maximum current the diode can withstand for a short duration during transient conditions.

4. Forward Voltage Drop (V_F):
- The forward voltage drop is typically around 0.45V at a forward current of 1A. This low voltage drop contributes to the diode's efficiency, reducing power loss during operation.

5. Reverse Leakage Current (I_R):
- The reverse leakage current is specified at a maximum of 1mA at a reverse voltage of 15V. This low leakage current is crucial for applications where minimal power loss is desired.

6. Operating Temperature Range:
- The ES15GLWH operates effectively within a temperature range of -55°C to +150°C. This wide operating temperature range makes it suitable for various environmental conditions.

7. Package Type:
- The diode is typically available in a DO-214AC (SMB) package, which is a surface-mount package that provides good thermal performance and is easy to integrate into circuit designs.

## Applications

The ES15GLWH is widely used in various applications, including:

- Power Supply Circuits: Its low forward voltage drop and fast switching speed make it ideal for rectification in power supplies.
- DC-DC Converters: The diode is suitable for use in buck and boost converters, where efficiency is paramount.
- Solar Inverters: The diode can be used in solar power applications to ensure efficient energy conversion.
- Battery Chargers: Its characteristics make it a good choice for battery charging circuits, where low losses are essential.

## Conclusion

The Taiwan Semiconductor ES15GLWH is a reliable and efficient Schottky barrier rectifier that meets the demands of modern electronic applications. With its low forward voltage drop, high surge current capability, and wide operating temperature range, it is an excellent choice for engineers looking to enhance the performance of their power management systems. Whether used in power supplies, converters, or other electronic devices, the ES15GLWH provides the efficiency and reliability needed in today's technology-driven world.
ES15GLWH Compare Parts
  • ES15GLWH vs ES1PDHM3/84A
  • ES15GLWH vs ES1PDHE3/85A
  • ES15GLWH vs ES1PD-M3/85A
  • ES15GLWH vs ES1PD-M3/84A
  • ES15GLWH vs ES1PD-E3/85A
  • ES15GLWH vs ES1PCHM3/85A
  • ES15GLWH vs ES1PCHM3/84A
  • ES15GLWH vs ES1PCHE3/85A
  • ES15GLWH vs ES1PCHE3/84A
  • ES15GLWH vs ES1PC-M3/85A
  • ES15GLWH vs ES1PC-M3/84A
  • ES15GLWH vs ES1PC-E3/85A
  • ES15GLWH vs ES1PBHM3/85A
  • ES15GLWH vs ES1PBHM3/84A
  • ES15GLWH vs ES1PBHE3/85A
  • ES15GLWH vs ES1PBHE3/84A
  • ES15GLWH vs ES1PB-M3/85A
  • ES15GLWH vs ES1PB-M3/84A
  • ES15GLWH vs ES1PB-E3/85A
  • ES15GLWH vs ES1PAHE3/85A
  • ES15GLWH vs ES1PAHE3/84A
  • ES15GLWH vs ES1PA-M3/84A
  • ES15GLWH vs ES1PA-E3/85A
  • ES15GLWH vs ES1ME-TP
  • ES15GLWH vs ES1M-TP
  • ES15GLWH vs ES1M
  • ES15GLWH vs ES1LJHR3G
  • ES15GLWH vs ES1LJH
  • ES15GLWH vs ES1LJ R3G
  • ES15GLWH vs ES1LJ
  • ES15GLWH vs ES1LGHR3G
  • ES15GLWH vs ES1LGH
  • ES15GLWH vs ES1LG R3G
  • ES15GLWH vs ES1LG
  • ES15GLWH vs ES1LDHR3G
  • ES15GLWH vs ES1LDH
  • ES15GLWH vs ES1LD R3G
  • ES15GLWH vs ES1LD
  • ES15GLWH vs ES1KE-TP
  • ES15GLWH vs ES1KB
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.