ES15GLW
ES15GLW
Active
Description:  DIODE GEN PURP 400V 1.5A SOD123W
Manufacturer:  Taiwan Semiconductor
Datasheet:   ES15GLW Datasheet
History Price: $0.12058
In Stock: 18400
ES15GLW Specification
Specification
Part No
ES15GLW
Category
Diodes - Rectifiers - Single
Manufacturer
Taiwan Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
400 V
Current - Average Rectified (Io)
1.5A
Voltage - Forward (Vf) (Max) @ If
1.3 V @ 1.5 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
35 ns
Current - Reverse Leakage @ Vr
1 μA @ 400 V
Capacitance @ Vr, F
21pF @ 4V, 1MHz
Mounting Type
Surface Mount
Package / Case
SOD-123W
Supplier Device Package
SOD-123W
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
ES15GLW PDF Datasheet
ES15GLW Related Parts
ES1001FL_R1_00001
ES1001FL_R1_00001
Panjit International
DIODE GEN PURP 100V 1A SOD123FL
ES1002FL_R1_00001
ES1002FL_R1_00001
Panjit International
DIODE GEN PURP 200V 1A SOD123FL
ES1004FL_R1_00001
ES1004FL_R1_00001
Panjit International
DIODE GEN PURP 400V 1A SOD123FL
ES1006FL_R1_00001
ES1006FL_R1_00001
Panjit International
DIODE GEN PURP 600V 1A SOD123FL
ES15DLW
ES15DLW
Taiwan Semiconductor
DIODE GEN PURP 200V 1.5A SOD123W
ES15DLW RVG
ES15DLW RVG
Taiwan Semiconductor
DIODE GEN PURP 200V 1.5A SOD123W
ES15DLWH
ES15DLWH
Taiwan Semiconductor
DIODE GEN PURP 200V 1.5A SOD123W
ES15DLWH
ES15DLWH
Taiwan Semiconductor
DIODE GEN PURP 200V 1.5A SOD123W
ES15GLW RVG
ES15GLW RVG
Taiwan Semiconductor
DIODE GEN PURP 400V 1.5A SOD123W
ES15GLWH
ES15GLWH
Taiwan Semiconductor
DIODE GEN PURP 400V 1.5A SOD123W
ES15GLWHRVG
ES15GLWHRVG
Taiwan Semiconductor
DIODE GEN PURP 400V 1.5A SOD123W
ES15JLW
ES15JLW
Taiwan Semiconductor
DIODE GEN PURP 600V 1.5A SOD123W
ES15GLW Compare Parts
  • ES15GLW vs ES1PDHM3/84A
  • ES15GLW vs ES1PDHE3/85A
  • ES15GLW vs ES1PD-M3/85A
  • ES15GLW vs ES1PD-M3/84A
  • ES15GLW vs ES1PD-E3/85A
  • ES15GLW vs ES1PCHM3/85A
  • ES15GLW vs ES1PCHM3/84A
  • ES15GLW vs ES1PCHE3/85A
  • ES15GLW vs ES1PCHE3/84A
  • ES15GLW vs ES1PC-M3/85A
  • ES15GLW vs ES1PC-M3/84A
  • ES15GLW vs ES1PC-E3/85A
  • ES15GLW vs ES1PBHM3/85A
  • ES15GLW vs ES1PBHM3/84A
  • ES15GLW vs ES1PBHE3/85A
  • ES15GLW vs ES1PBHE3/84A
  • ES15GLW vs ES1PB-M3/85A
  • ES15GLW vs ES1PB-M3/84A
  • ES15GLW vs ES1PB-E3/85A
  • ES15GLW vs ES1PAHE3/85A
  • ES15GLW vs ES1PAHE3/84A
  • ES15GLW vs ES1PA-M3/84A
  • ES15GLW vs ES1PA-E3/85A
  • ES15GLW vs ES1ME-TP
  • ES15GLW vs ES1M-TP
  • ES15GLW vs ES1M
  • ES15GLW vs ES1LJHR3G
  • ES15GLW vs ES1LJH
  • ES15GLW vs ES1LJ R3G
  • ES15GLW vs ES1LJ
  • ES15GLW vs ES1LGHR3G
  • ES15GLW vs ES1LGH
  • ES15GLW vs ES1LG R3G
  • ES15GLW vs ES1LG
  • ES15GLW vs ES1LDHR3G
  • ES15GLW vs ES1LDH
  • ES15GLW vs ES1LD R3G
  • ES15GLW vs ES1LD
  • ES15GLW vs ES1KE-TP
  • ES15GLW vs ES1KB
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.