ES3GB
ES3GB
Active
Description:  DIODE GEN PURP 400V 3A DO214AA
Manufacturer:  Taiwan Semiconductor
Datasheet:   ES3GB Datasheet
History Price: $0.19735
In Stock: 4400
ES3GB Specification
Specification
Part No
ES3GB
Category
Diodes - Rectifiers - Single
Manufacturer
Taiwan Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
400 V
Current - Average Rectified (Io)
3A
Voltage - Forward (Vf) (Max) @ If
1.13 V @ 3 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
35 ns
Current - Reverse Leakage @ Vr
10 μA @ 400 V
Capacitance @ Vr, F
41pF @ 4V, 1MHz
Mounting Type
Surface Mount
Package / Case
DO-214AA, SMB
Supplier Device Package
DO-214AA (SMB)
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
ES3GB PDF Datasheet
ES3GB Related Parts
ES3A
ES3A
onsemi
DIODE GEN PURP 50V 3A SMC
ES3A
ES3A
Yangjie Technology
DIODE GEN PURP 50V 3A DO214AB
ES3A
ES3A
Diotec Semiconductor
DIODE GEN PURP 50V 3A SMC
ES3A
ES3A
SMC Diode Solutions
DIODE GEN PURP 50V 3A SMC
ES3A
ES3A
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
ES3A M6G
ES3A M6G
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
ES3A R7G
ES3A R7G
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
ES3A V6G
ES3A V6G
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
ES3A V7G
ES3A V7G
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
ES3A-13
ES3A-13
Diodes Inc
DIODE GEN PURP 50V 3A SMC
ES3A-13-F
ES3A-13-F
Diodes Inc
DIODE GEN PURP 50V 3A SMC
ES3A-E3/51T
ES3A-E3/51T
Vishay
DIODE GEN PURP 50V 3A DO214AB
ES3GB Compare Parts
  • ES3GB vs ES3KB
  • ES3GB vs ES3JSMB
  • ES3GB vs ES3JSMB
  • ES3GB vs ES3JHR7G
  • ES3GB vs ES3JHM6G
  • ES3GB vs ES3JBHR5G
  • ES3GB vs ES3JBH
  • ES3GB vs ES3JB-13-F
  • ES3GB vs ES3JB R5G
  • ES3GB vs ES3JB
  • ES3GB vs ES3JB
  • ES3GB vs ES3JB
  • ES3GB vs ES3J V7G
  • ES3GB vs ES3J R7G
  • ES3GB vs ES3J M6G
  • ES3GB vs ES3J
  • ES3GB vs ES3J
  • ES3GB vs ES3J
  • ES3GB vs ES3J
  • ES3GB vs ES3J
  • ES3GB vs ES3HR7G
  • ES3GB vs ES3HM6G
  • ES3GB vs ES3HBHR5G
  • ES3GB vs ES3HBHM4G
  • ES3GB vs ES3HBH
  • ES3GB vs ES3HB R5G
  • ES3GB vs ES3HB M4G
  • ES3GB vs ES3HB
  • ES3GB vs ES3GHR7G
  • ES3GB vs ES3GHM6G
  • ES3GB vs ES3GHE3_A/I
  • ES3GB vs ES3GHE3_A/H
  • ES3GB vs ES3GHE3/9AT
  • ES3GB vs ES3GHE3/57T
  • ES3GB vs ES3GBHR5G
  • ES3GB vs ES3GBH
  • ES3GB vs ES3GB R5G
  • ES3GB vs ES3G-M3/9AT
  • ES3GB vs ES3G-M3/57T
  • ES3GB vs ES3G-E3/9AT
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.