FR2B
FR2B
Active
Description:  DIODE GEN PURP 100V 2A SMB
Manufacturer:  SMC Diode Solutions
Datasheet:   FR2B Datasheet
History Price: $0.05370
In Stock: 47200
FR2B Specification
Specification
Part No
FR2B
Category
Diodes - Rectifiers - Single
Manufacturer
SMC Diode Solutions
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
100 V
Current - Average Rectified (Io)
2A
Voltage - Forward (Vf) (Max) @ If
1.3 V @ 2 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
150 ns
Current - Reverse Leakage @ Vr
5 μA @ 100 V
Capacitance @ Vr, F
50pF @ 4V, 1MHz
Mounting Type
Surface Mount
Package / Case
DO-214AA, SMB
Supplier Device Package
SMB (DO-214AA)
Operating Temperature - Junction
-50 ℃ ~ 150 ℃
FR2B PDF Datasheet
FR2B Related Parts
FR201
FR201
SMC Diode Solutions
DIODE GEN PURP 50V 2A DO15
FR201-AP
FR201-AP
Micro Commercial Components
DIODE GEN PURP 50V 2A DO15
FR201-TP
FR201-TP
Micro Commercial Components
DIODE GEN PURP 50V 2A DO15
FR201G
FR201G
SMC Diode Solutions
DIODE GEN PURP 50V 2A DO15
FR201G A0G
FR201G A0G
Taiwan Semiconductor
DIODE GEN PURP 50V 2A DO204AC
FR201G B0G
FR201G B0G
Taiwan Semiconductor
DIODE GEN PURP 50V 2A DO204AC
FR201G R0G
FR201G R0G
Taiwan Semiconductor
DIODE GEN PURP 50V 2A DO204AC
FR201GA-G
FR201GA-G
Comchip Technology
DIODE GEN PURP 50V 2A DO15
FR201GB-G
FR201GB-G
Comchip Technology
DIODE GEN PURP 50V 2A DO15
FR201GP-AP
FR201GP-AP
Micro Commercial Components
DIODE GEN PURP 50V 2A DO15
FR201GP-TP
FR201GP-TP
Micro Commercial Components
DIODE GEN PURP 50V 2A DO15
FR201GT-G
FR201GT-G
Comchip Technology
DIODE GEN PURP 50V 2A DO15
FR2B Compare Parts
  • FR2B vs FR2YSMA
  • FR2B vs FR2XSMA
  • FR2B vs FR2XSMA
  • FR2B vs FR2WSMA
  • FR2B vs FR2WSMA
  • FR2B vs FR2TSMA
  • FR2B vs FR2TSMA
  • FR2B vs FR2M_R1_00001
  • FR2B vs FR2M-LTP
  • FR2B vs FR2M
  • FR2B vs FR2K_R1_00001
  • FR2B vs FR2K-LTP
  • FR2B vs FR2K
  • FR2B vs FR2K
  • FR2B vs FR2J_R1_00001
  • FR2B vs FR2JF_R1_00001
  • FR2B vs FR2JAFC_R1_00001
  • FR2B vs FR2J-LTP
  • FR2B vs FR2J
  • FR2B vs FR2J
  • FR2B vs FR2G_R1_00001
  • FR2B vs FR2GF_R1_00001
  • FR2B vs FR2GAFC_R1_00001
  • FR2B vs FR2G
  • FR2B vs FR2G
  • FR2B vs FR2D_R1_00001
  • FR2B vs FR2DF_R1_00001
  • FR2B vs FR2DAFC_R1_00001
  • FR2B vs FR2D-LTP
  • FR2B vs FR2D
  • FR2B vs FR2D
  • FR2B vs FR2B_R1_00001
  • FR2B vs FR2BAFC_R1_00001
  • FR2B vs FR2B-LTP
  • FR2B vs FR2A_R1_00001
  • FR2B vs FR2AAFC_R1_00001
  • FR2B vs FR2A-LTP
  • FR2B vs FR2A
  • FR2B vs FR2A
  • FR2B vs FR2504-BP
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent