MB1S
MB1S
Active
Description:  BRIDGE RECT 1P 100V 500MA MBS
Manufacturer:  SMC Diode Solutions
Datasheet:   MB1S Datasheet
History Price: $0.04796
In Stock: 7600
MB1S Specification
Specification
Part No
MB1S
Category
Diodes - Bridge Rectifiers
Manufacturer
SMC Diode Solutions
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
100 V
Current - Average Rectified (Io)
500 mA
Voltage - Forward (Vf) (Max) @ If
1 V @ 500 mA
Current - Reverse Leakage @ Vr
5 μA @ 100 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
MBS
MB1S PDF Datasheet
MB1S Related Parts
MB10F
MB10F
SMC Diode Solutions
BRIDGE RECT 1PHASE 1KV 500MA MBF
MB10F-13
MB10F-13
Diodes Inc
BRIDGE RECT 1PHASE 1KV 800MA MBF
MB10S
MB10S
SMC Diode Solutions
BRIDGE RECT 1PHASE 1KV 500MA MBS
MB10S
MB10S
onsemi
BRIDGE RECT 1P 1KV 500MA 4SOIC
MB10S
MB10S
Yangjie Technology
RECT BRIDGE 1000V 0.8A MBS
MB10S
MB10S
Diotec Semiconductor
BRIDGE RECT 1PH 1KV 500A TO269AA
MB10S-13
MB10S-13
Diodes Inc
BRIDGE RECT 1PHASE 1KV 800MA MBS
MB10S-TP
MB10S-TP
Micro Commercial Components
BRIDGE RECT 1P 1KV 500MA MBS-1
MB10SA
MB10SA
Yangjie Technology
RECT BRIDGE 1000V 1A MBS
MB110S-TP
MB110S-TP
Micro Commercial Components
BRIDGE RECT 1PHASE 100V 1A MBS-1
MB12S-TP
MB12S-TP
Micro Commercial Components
BRIDGE RECT 1PHASE 20V 1A MBS-1
MB14S-TP
MB14S-TP
Micro Commercial Components
BRIDGE RECT 1PHASE 40V 1A MBS-1
MB1S Description
The onsemi MB1S is a highly integrated, compact, and efficient power management solution designed for various applications, including consumer electronics, industrial equipment, and automotive systems. This device is particularly known for its versatility and reliability in managing power supply needs.

## Overview

The MB1S is a monolithic power management IC that integrates multiple functions to optimize power efficiency and performance. It is designed to provide a stable output voltage while minimizing power loss, making it suitable for battery-operated devices and energy-sensitive applications.

## Key Features

1. High Efficiency: The MB1S boasts high efficiency across a wide range of load conditions, which helps in reducing heat generation and prolonging battery life in portable applications.

2. Wide Input Voltage Range: The device supports a broad input voltage range, typically from 4.5V to 60V, allowing it to be used in various power supply scenarios.

3. Output Voltage Options: The MB1S can be configured to provide different output voltage levels, making it adaptable to specific application requirements.

4. Low Quiescent Current: The low quiescent current consumption is a significant advantage for battery-powered applications, ensuring minimal energy waste when the device is in standby mode.

5. Thermal Protection: Integrated thermal protection features help prevent overheating, ensuring the device operates safely under various conditions.

6. Compact Package: The MB1S is available in a small form factor package, which is ideal for space-constrained applications.

## Specifications

- Input Voltage Range: 4.5V to 60V
- Output Voltage: Configurable (specific values depend on the application)
- Output Current: Up to 1A (depending on thermal conditions and PCB layout)
- Efficiency: Up to 95% (varies with load and input/output conditions)
- Quiescent Current: Typically less than 10µA
- Operating Temperature Range: -40°C to +125°C
- Package Type: Available in various packages, including SOIC and QFN, to suit different design needs.

## Applications

The onsemi MB1S is suitable for a wide range of applications, including:

- Consumer Electronics: Used in devices such as smartphones, tablets, and portable chargers.
- Industrial Equipment: Ideal for powering sensors, actuators, and control systems in industrial automation.
- Automotive Systems: Can be utilized in automotive electronics, including infotainment systems and battery management systems.

## Conclusion

The onsemi MB1S is a robust and efficient power management solution that meets the demands of modern electronic applications. Its high efficiency, wide input voltage range, and low quiescent current make it an excellent choice for designers looking to optimize power consumption and enhance the performance of their products. With its compact design and versatile features, the MB1S is well-suited for a variety of applications across different industries.
MB1S Compare Parts
  • MB1S vs MB1F
  • MB1S vs MB18S-TP
  • MB1S vs MB16S-TP
  • MB1S vs MB158W-BP
  • MB1S vs MB158W
  • MB1S vs MB158W
  • MB1S vs MB158
  • MB1S vs MB156W-F
  • MB1S vs MB156W-BP
  • MB1S vs MB156W
  • MB1S vs MB156W
  • MB1S vs MB154W-BP
  • MB1S vs MB154W
  • MB1S vs MB154W
  • MB1S vs MB152W-BP
  • MB1S vs MB152W
  • MB1S vs MB152W
  • MB1S vs MB151W-BP
  • MB1S vs MB151W
  • MB1S vs MB151W
  • MB1S vs MB1510W-BP
  • MB1S vs MB1510W
  • MB1S vs MB1510W
  • MB1S vs MB1505W-BP
  • MB1S vs MB1505W
  • MB1S vs MB1505W
  • MB1S vs MB14S-TP
  • MB1S vs MB12S-TP
  • MB1S vs MB110S-TP
  • MB1S vs MB10SA
  • MB1S vs MB10S-TP
  • MB1S vs MB10S-13
  • MB1S vs MB10S
  • MB1S vs MB10S
  • MB1S vs MB10S
  • MB1S vs MB10S
  • MB1S vs MB10F-13
  • MB1S vs MB10F
  • MB1S vs MB1M-G
  • MB1S vs MB1M-BP
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund