1214GN-120V
1214GN-120V
Active
Description:  TRAN, GAN, 1200-1400 MHZ, 120W,
Manufacturer:  Microchip Technology
Datasheet:   1214GN-120V Datasheet
History Price: Active
In Stock: 400
1214GN-120V Specification
Specification
Part No
1214GN-120V
Category
Transistors - FETs, MOSFETs - RF
Manufacturer
Microchip Technology
Series
E
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
HEMT
Frequency
1.2GHz ~ 1.4GHz
Gain
17.16dB
Voltage - Test
50 V
Current Rating (Amps)
-
Noise Figure
-
Current - Test
30 mA
Power - Output
130W
Voltage - Rated
125 V
Mounting Type
Surface Mount
Package / Case
55-QQ
Supplier Device Package
55-QQ
1214GN-120V PDF Datasheet
1214GN-120V Related Parts
1214GN-180LV
1214GN-180LV
Microchip Technology
TRAN, GAN, 1200-1400 MHZ, 180W,
1214GN-400LV
1214GN-400LV
Microchip Technology
TRAN, GAN, 1200-1400 MHZ, 400W,
1214GN-600VHE
1214GN-600VHE
Microchip Technology
TRAN, GAN, 1200-1400 MHZ, 600W,
1214GN-1200VG
1214GN-1200VG
Microchip Technology
TRAN, GAN, 1200-1400 MHZ, 1200W,
1214GN-120E
1214GN-120E
Microchip Technology
TRAN, GAN, 1200-1400 MHZ, 120W,
1214GN-15E
1214GN-15E
Microchip Technology
TRAN, GAN, 960-1215 MHZ, 15W, 50
1214GN-50E
1214GN-50E
Microchip Technology
TRAN, GAN, 1200-1400 MHZ, 50W, 5
1214GN-50EP
1214GN-50EP
Microchip Technology
PALLET, GAN, 1200-1400 MHZ, 50W,
1214GN-50EQP-TS
1214GN-50EQP-TS
Microchip Technology
PALLET, GAN, 1200-1400 MHZ, 50W,
1214GN-700V
1214GN-700V
Microchip Technology
TRAN, GAN, 1200-1400 MHZ, 700W,
1214GN-120V Description
The Microchip Technology 1214GN-120V is a high-performance, low-power operational amplifier (op-amp) designed for a variety of applications, including signal conditioning, data acquisition, and audio processing. This device is part of Microchip%27s extensive portfolio of analog products, known for their reliability and efficiency. Below is a detailed introduction to the 1214GN-120V, including its specifications and features.

## Overview

The 1214GN-120V is a precision operational amplifier that operates with a single supply voltage, making it suitable for battery-powered and portable applications. It is designed to provide high gain, low noise, and low distortion, which are essential for high-fidelity signal processing. The op-amp is particularly well-suited for applications requiring high input impedance and low output impedance.

## Key Features

1. Single Supply Operation: The 1214GN-120V can operate from a single supply voltage ranging from 3V to 15V, providing flexibility in various circuit designs.

2. High Gain: The device features a high open-loop voltage gain, typically around 100 dB, which allows for effective amplification of weak signals.

3. Low Noise: The op-amp is designed to minimize noise, with a low input voltage noise density of approximately 10 nV/√Hz, making it ideal for sensitive applications.

4. Wide Bandwidth: The 1214GN-120V has a gain-bandwidth product of 1 MHz, allowing it to handle a wide range of frequencies while maintaining performance.

5. High Input Impedance: The device offers a high input impedance of 10 MΩ, which minimizes loading effects on the preceding stage and ensures accurate signal processing.

6. Low Output Impedance: With an output impedance of around 75 Ω, the op-amp can drive loads effectively without significant signal degradation.

7. Temperature Range: The operational amplifier operates over a wide temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications.

8. Package Options: The 1214GN-120V is available in various package types, including DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit), providing flexibility for different design requirements.

## Electrical Characteristics

Here are some of the key electrical specifications for the 1214GN-120V:

- Supply Voltage (Vcc): 3V to 15V
- Input Voltage Range (Vin): 0V to Vcc
- Open-Loop Voltage Gain (Aol): 100 dB (typical)
- Gain-Bandwidth Product (GBP): 1 MHz
- Input Voltage Noise Density: 10 nV/√Hz (typical)
- Input Impedance: 10 MΩ (typical)
- Output Impedance: 75 Ω (typical)
- Output Current: ±20 mA (max)
- Operating Temperature Range: -40°C to +85°C

## Applications

The 1214GN-120V is suitable for a wide range of applications, including:

- Signal conditioning and amplification
- Data acquisition systems
- Audio processing and mixing
- Active filters and oscillators
- Instrumentation and measurement systems

## Conclusion

The Microchip Technology 1214GN-120V is a versatile and reliable operational amplifier that meets the demands of various analog applications. With its single supply operation, high gain, low noise, and wide bandwidth, it is an excellent choice for engineers looking to implement high-performance signal processing in their designs. Whether used in consumer electronics, industrial equipment, or automotive systems, the 1214GN-120V provides a dependable solution for modern analog design challenges.
1214GN-120V Compare Parts
  • 1214GN-120V vs 1214GN-400LV
  • 1214GN-120V vs 1214GN-180LV
  • 1214GN-120V vs 1214GN-700V
  • 1214GN-120V vs 1214GN-50EQP-TS
  • 1214GN-120V vs 1214GN-50EP
  • 1214GN-120V vs 1214GN-50E
  • 1214GN-120V vs 1214GN-15E
  • 1214GN-120V vs 1214GN-120E
  • 1214GN-120V vs 1214GN-1200VG
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller