1214GN-700V
1214GN-700V
Active
Description:  TRAN, GAN, 1200-1400 MHZ, 700W,
Manufacturer:  Microchip Technology
Datasheet:   1214GN-700V Datasheet
History Price: Active
In Stock: 31600
1214GN-700V Specification
Specification
Part No
1214GN-700V
Category
Transistors - FETs, MOSFETs - RF
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
HEMT
Frequency
960MHz ~ 1.215GHz
Gain
16.5dB
Voltage - Test
50 V
Current Rating (Amps)
-
Noise Figure
-
Current - Test
100 mA
Power - Output
750W
Voltage - Rated
150 V
Mounting Type
Surface Mount
Package / Case
55-Q03
Supplier Device Package
55-Q03
1214GN-700V PDF Datasheet
1214GN-700V Related Parts
1214GN-180LV
1214GN-180LV
Microchip Technology
TRAN, GAN, 1200-1400 MHZ, 180W,
1214GN-400LV
1214GN-400LV
Microchip Technology
TRAN, GAN, 1200-1400 MHZ, 400W,
1214GN-600VHE
1214GN-600VHE
Microchip Technology
TRAN, GAN, 1200-1400 MHZ, 600W,
1214GN-1200VG
1214GN-1200VG
Microchip Technology
TRAN, GAN, 1200-1400 MHZ, 1200W,
1214GN-120E
1214GN-120E
Microchip Technology
TRAN, GAN, 1200-1400 MHZ, 120W,
1214GN-120V
1214GN-120V
Microchip Technology
TRAN, GAN, 1200-1400 MHZ, 120W,
1214GN-15E
1214GN-15E
Microchip Technology
TRAN, GAN, 960-1215 MHZ, 15W, 50
1214GN-50E
1214GN-50E
Microchip Technology
TRAN, GAN, 1200-1400 MHZ, 50W, 5
1214GN-50EP
1214GN-50EP
Microchip Technology
PALLET, GAN, 1200-1400 MHZ, 50W,
1214GN-50EQP-TS
1214GN-50EQP-TS
Microchip Technology
PALLET, GAN, 1200-1400 MHZ, 50W,
1214GN-700V Compare Parts
  • 1214GN-700V vs 1214GN-400LV
  • 1214GN-700V vs 1214GN-180LV
  • 1214GN-700V vs 1214GN-50EQP-TS
  • 1214GN-700V vs 1214GN-50EP
  • 1214GN-700V vs 1214GN-50E
  • 1214GN-700V vs 1214GN-15E
  • 1214GN-700V vs 1214GN-120V
  • 1214GN-700V vs 1214GN-120E
  • 1214GN-700V vs 1214GN-1200VG
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller