1N5221
1N5221
Active
Description:  ZENER DIODE
Manufacturer:  Microchip Technology
Datasheet:   1N5221 Datasheet
History Price: $1.78501
In Stock: 39600
1N5221 Specification
Specification
Part No
1N5221
Category
Diodes - Zener - Single
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
2.4 V
Tolerance
?0%
Power - Max
500 mW
Impedance (Max) (Zzt)
30 Ohms
Current - Reverse Leakage @ Vr
100 μA @ 950 mV
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 200 mA
Operating Temperature
-65 ℃ ~ 175 ℃ (TA)
Mounting Type
Through Hole
Package / Case
DO-204AH, DO-35, Axial
Supplier Device Package
DO-35 (DO-204AH)
1N5221 Related Parts
1N5221/TR
1N5221/TR
Microchip Technology
VOLTAGE REGULATOR
1N5221B
1N5221B
onsemi
DIODE ZENER 2.4V 500MW DO35
1N5221B
1N5221B
Microchip Technology
VOLTAGE REGULATOR
1N5221B
1N5221B
SMC Diode Solutions
DIODE ZENER 2.4V 500MW DO35
1N5221B A0G
1N5221B A0G
Taiwan Semiconductor
DIODE ZENER 2.4V 500MW DO35
1N5221B-T
1N5221B-T
Diodes Inc
DIODE ZENER 2.4V 500MW DO35
1N5221B-T
1N5221B-T
Vishay
DIODE ZENER 2.4V 500MW DO35
1N5221B-TAP
1N5221B-TAP
Vishay
DIODE ZENER 2.4V 500MW DO35
1N5221B-TP
1N5221B-TP
Micro Commercial Components
DIODE ZENER 2.4V 500MW DO35
1N5221B-TR
1N5221B-TR
Vishay
DIODE ZENER 2.4V 500MW DO35
1N5221B/TR
1N5221B/TR
Microchip Technology
VOLTAGE REGULATOR
1N5221BDO35E3
1N5221BDO35E3
Microsemi Corporation
DIODE ZENER 2.4V 500MW DO35
1N5221 Compare Parts
  • 1N5221 vs 1N5999B_T50A
  • 1N5221 vs 1N5999B/TR
  • 1N5221 vs 1N5999B-TP
  • 1N5221 vs 1N5999B TR PBFREE
  • 1N5221 vs 1N5999B BK PBFREE
  • 1N5221 vs 1N5999B
  • 1N5221 vs 1N5999B
  • 1N5221 vs 1N5999B
  • 1N5221 vs 1N5998B_T50R
  • 1N5221 vs 1N5998B_T50A
  • 1N5221 vs 1N5998BRL
  • 1N5221 vs 1N5998B/TR
  • 1N5221 vs 1N5998B-TP
  • 1N5221 vs 1N5998B BK PBFREE
  • 1N5221 vs 1N5998B
  • 1N5221 vs 1N5998B
  • 1N5221 vs 1N5998B
  • 1N5221 vs 1N5997C/TR
  • 1N5221 vs 1N5997B_T50R
  • 1N5221 vs 1N5997B_T50A
  • 1N5221 vs 1N5997B/TR
  • 1N5221 vs 1N5997B-TP
  • 1N5221 vs 1N5997B TR PBFREE
  • 1N5221 vs 1N5997B
  • 1N5221 vs 1N5997B
  • 1N5221 vs 1N5997B
  • 1N5221 vs 1N5996B_T50R
  • 1N5221 vs 1N5996B_T50A
  • 1N5221 vs 1N5996BRL
  • 1N5221 vs 1N5996B/TR
  • 1N5221 vs 1N5996B-TP
  • 1N5221 vs 1N5996B-1/TR
  • 1N5221 vs 1N5996B-1
  • 1N5221 vs 1N5996B TR PBFREE
  • 1N5221 vs 1N5996B BK PBFREE
  • 1N5221 vs 1N5996B
  • 1N5221 vs 1N5996B
  • 1N5221 vs 1N5996B
  • 1N5221 vs 1N5995C/TR
  • 1N5221 vs 1N5995B_T50R
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed