Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - Zener - Single
/ onsemi 1N5221B
1N5221B
Active
Diodes - Zener - Single
Description:
DIODE ZENER 2.4V 500MW DO35
Manufacturer:
onsemi
Datasheet:
1N5221B Datasheet
History Price: $0.18000
In Stock: 5200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
1N5221B Specification
Specification
Part No
1N5221B
Category
Diodes - Zener - Single
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
2.4 V
Tolerance
?%
Power - Max
500 mW
Impedance (Max) (Zzt)
30 Ohms
Current - Reverse Leakage @ Vr
100 μA @ 1 V
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 200 mA
Operating Temperature
-65 ℃ ~ 200 ℃
Mounting Type
Through Hole
Package / Case
DO-204AH, DO-35, Axial
Supplier Device Package
DO-35
1N5221B PDF Datasheet
1N5221B Datasheet
Click and Download: 1N5221B Datasheet
1N5221B Related Parts
1N5221
Microchip Technology
ZENER DIODE
1N5221/TR
Microchip Technology
VOLTAGE REGULATOR
1N5221B A0G
Taiwan Semiconductor
DIODE ZENER 2.4V 500MW DO35
1N5221B-T
Diodes Inc
DIODE ZENER 2.4V 500MW DO35
1N5221B-T
Vishay
DIODE ZENER 2.4V 500MW DO35
1N5221B-TAP
Vishay
DIODE ZENER 2.4V 500MW DO35
1N5221B-TP
Micro Commercial Components
DIODE ZENER 2.4V 500MW DO35
1N5221B-TR
Vishay
DIODE ZENER 2.4V 500MW DO35
1N5221B/TR
Microchip Technology
VOLTAGE REGULATOR
1N5221BDO35E3
Microsemi Corporation
DIODE ZENER 2.4V 500MW DO35
1N5221BE3/TR
Microchip Technology
VOLTAGE REGULATOR
1N5221BTA
onsemi
DIODE ZENER 2.4V 500MW DO35
1N5221B Compare Parts
1N5221B vs 1N5999B_T50A
1N5221B vs 1N5999B/TR
1N5221B vs 1N5999B-TP
1N5221B vs 1N5999B TR PBFREE
1N5221B vs 1N5999B BK PBFREE
1N5221B vs 1N5999B
1N5221B vs 1N5999B
1N5221B vs 1N5999B
1N5221B vs 1N5998B_T50R
1N5221B vs 1N5998B_T50A
1N5221B vs 1N5998BRL
1N5221B vs 1N5998B/TR
1N5221B vs 1N5998B-TP
1N5221B vs 1N5998B BK PBFREE
1N5221B vs 1N5998B
1N5221B vs 1N5998B
1N5221B vs 1N5998B
1N5221B vs 1N5997C/TR
1N5221B vs 1N5997B_T50R
1N5221B vs 1N5997B_T50A
1N5221B vs 1N5997B/TR
1N5221B vs 1N5997B-TP
1N5221B vs 1N5997B TR PBFREE
1N5221B vs 1N5997B
1N5221B vs 1N5997B
1N5221B vs 1N5997B
1N5221B vs 1N5996B_T50R
1N5221B vs 1N5996B_T50A
1N5221B vs 1N5996BRL
1N5221B vs 1N5996B/TR
1N5221B vs 1N5996B-TP
1N5221B vs 1N5996B-1/TR
1N5221B vs 1N5996B-1
1N5221B vs 1N5996B TR PBFREE
1N5221B vs 1N5996B BK PBFREE
1N5221B vs 1N5996B
1N5221B vs 1N5996B
1N5221B vs 1N5996B
1N5221B vs 1N5995C/TR
1N5221B vs 1N5995B_T50R
Customer Reviews
4.95 out of 5.00 stars from 108 customer reviews from all over the world
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed